Gefran PCM400

Description
Self-aligning linear position sensors with cylindrical housing. Two spherical ball joints ensure mounting and mechanical drive. Angular movement up to ±30 ° maximum. No variation of electrical output signal outside theoretical electrical stroke. Connector outputs type DIN 43650 - ISO 4400 4 pins. Stroke = 400mm Supply Voltage = 60 V Housing Material = Anodised Aluminium Nylon 66 IP Rating = IP65 Overall Width = 1002mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C
Request a Quote
Description
Self-aligning linear position sensors with cylindrical housing. Two spherical ball joints ensure mounting and mechanical drive. Angular movement up to ±30 ° maximum. No variation of electrical output signal outside theoretical electrical stroke. Connector outputs type DIN 43650 - ISO 4400 4 pins. Stroke = 400mm Supply Voltage = 60 V Housing Material = Anodised Aluminium Nylon 66 IP Rating = IP65 Overall Width = 1002mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3322296 - RS Components, Ltd.
Corby, Northants, United Kingdom
Self-aligning linear position sensors with cylindrical housing. Two spherical ball joints ensure mounting and mechanical drive. Angular movement up to ±30 ° maximum. No variation of electrical output signal outside theoretical electrical stroke. Connector outputs type DIN 43650 - ISO 4400 4 pins. Stroke = 400mm Supply Voltage = 60 V Housing Material = Anodised Aluminium Nylon 66 IP Rating = IP65 Overall Width = 1002mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C

Self-aligning linear position sensors with cylindrical housing. Two spherical ball joints ensure mounting and mechanical drive. Angular movement up to ±30 ° maximum. No variation of electrical output signal outside theoretical electrical stroke. Connector outputs type DIN 43650 - ISO 4400 4 pins.
Stroke = 400mm
Supply Voltage = 60 V
Housing Material = Anodised Aluminium Nylon 66
IP Rating = IP65
Overall Width = 1002mm
Minimum Operating Temperature = -30°C
Maximum Operating Temperature = +100°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Position Sensors
Product Number 3322296
Measurement Range 15.75 inch (400 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Conf. Displacem. Trans. K-WA+/T ,probe - K-WA-T+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Displacement Sensor - X-E102 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Linearity 0.0500 to 0.1000 ±% Full Scale
Operating Temperature 14 to 122 F (-10 to 50 C)
Interface Serial
View Details