Gefran PKM225L

Description
Self-adjusting ball joint mechanical drive, M5 thread. No variation of electrical output signal outside theoretical electrical stroke. Connector outputs DIN 43650 - ISO 4400 4 pin. Stroke = 225mm Supply Voltage = 60 V Housing Material = Anodised Aluminium Nylon 66 IP Rating = IP40 Overall Height = 61mm Overall Width = 394mm Overall Depth = 38mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C
Request a Quote
Description
Self-adjusting ball joint mechanical drive, M5 thread. No variation of electrical output signal outside theoretical electrical stroke. Connector outputs DIN 43650 - ISO 4400 4 pin. Stroke = 225mm Supply Voltage = 60 V Housing Material = Anodised Aluminium Nylon 66 IP Rating = IP40 Overall Height = 61mm Overall Width = 394mm Overall Depth = 38mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3322426 - RS Components, Ltd.
Corby, Northants, United Kingdom
Self-adjusting ball joint mechanical drive, M5 thread. No variation of electrical output signal outside theoretical electrical stroke. Connector outputs DIN 43650 - ISO 4400 4 pin. Stroke = 225mm Supply Voltage = 60 V Housing Material = Anodised Aluminium Nylon 66 IP Rating = IP40 Overall Height = 61mm Overall Width = 394mm Overall Depth = 38mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C

Self-adjusting ball joint mechanical drive, M5 thread. No variation of electrical output signal outside theoretical electrical stroke. Connector outputs DIN 43650 - ISO 4400 4 pin.
Stroke = 225mm
Supply Voltage = 60 V
Housing Material = Anodised Aluminium Nylon 66
IP Rating = IP40
Overall Height = 61mm
Overall Width = 394mm
Overall Depth = 38mm
Minimum Operating Temperature = -30°C
Maximum Operating Temperature = +100°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Position Sensors
Product Number 3322426
Measurement Range 8.86 inch (225 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Conf. Displacem. Trans. K-WA+/T ,probe - K-WA-T+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Displacement Sensor - X-GMPS-1M - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Resolution 1.00E-3 mm (3.94E-5 inches)
Operating Temperature 14 to 158 F (-10 to 70 C)
Interface Serial
View Details