Honeywell Sensing & IoT Hall Effect Sensor, Linear, Sip-3; Hall Effect Type Honeywell SS94A1F

Description
Ceramic based, linear Hall-effect ratiometric devices which produce an output voltage proportional to the intensity of the magnetic field to which they are exposed. Three-pin in-line PCB terminals, 0.1in spacing. Laser trimmed thin and thick film resistors. -40 to 125°C operating range Output Type = Ratiometric Mounting Style = PCB Mount Supply Voltage = 6.6 - 12.6 V dc Terminal Type = PCB Switching Current = 2 mA Length = 7.62mm Width = 15.24mm Depth = 1.78mm Dimensions = 7.62 x 15.24 x 1.78 mm Maximum Operating Temperature = +125°C
Request a Quote
Description
Ceramic based, linear Hall-effect ratiometric devices which produce an output voltage proportional to the intensity of the magnetic field to which they are exposed. Three-pin in-line PCB terminals, 0.1in spacing. Laser trimmed thin and thick film resistors. -40 to 125°C operating range Output Type = Ratiometric Mounting Style = PCB Mount Supply Voltage = 6.6 - 12.6 V dc Terminal Type = PCB Switching Current = 2 mA Length = 7.62mm Width = 15.24mm Depth = 1.78mm Dimensions = 7.62 x 15.24 x 1.78 mm Maximum Operating Temperature = +125°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1785673 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic based, linear Hall-effect ratiometric devices which produce an output voltage proportional to the intensity of the magnetic field to which they are exposed. Three-pin in-line PCB terminals, 0.1in spacing. Laser trimmed thin and thick film resistors. -40 to 125°C operating range Output Type = Ratiometric Mounting Style = PCB Mount Supply Voltage = 6.6 - 12.6 V dc Terminal Type = PCB Switching Current = 2 mA Length = 7.62mm Width = 15.24mm Depth = 1.78mm Dimensions = 7.62 x 15.24 x 1.78 mm Maximum Operating Temperature = +125°C

Ceramic based, linear Hall-effect ratiometric devices which produce an output voltage proportional to the intensity of the magnetic field to which they are exposed.
Three-pin in-line PCB terminals, 0.1in spacing. Laser trimmed thin and thick film resistors. -40 to 125°C operating range
Output Type = Ratiometric
Mounting Style = PCB Mount
Supply Voltage = 6.6 - 12.6 V dc
Terminal Type = PCB
Switching Current = 2 mA
Length = 7.62mm
Width = 15.24mm
Depth = 1.78mm
Dimensions = 7.62 x 15.24 x 1.78 mm
Maximum Operating Temperature = +125°C

Supplier's Site
Hall Effect Sensor, Linear, Sip-3; Hall Effect Type Honeywell - 05M1376 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, Linear, Sip-3; Hall Effect Type Honeywell
05M1376
Hall Effect Sensor, Linear, Sip-3; Hall Effect Type Honeywell 05M1376
HALL EFFECT SENSOR, LINEAR, SIP-3; Hall Effect Type:Linear; Output Current:1mA; Sensor Case Style:SIP; No. of Pins:3Pins; Supply Voltage Min:6.6VDC; Supply Voltage Max:12.6VDC; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

HALL EFFECT SENSOR, LINEAR, SIP-3; Hall Effect Type:Linear; Output Current:1mA; Sensor Case Style:SIP; No. of Pins:3Pins; Supply Voltage Min:6.6VDC; Supply Voltage Max:12.6VDC; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Supplier's Site
HONEYWELL SS94A1F Hall Effect Sensor, Linear, 1 mA, SIP, 3 Pins, 6.6 V, 12.6 V - 384-SS94A1F - Utmel Electronic Limited
Hong Kong, China
HONEYWELL SS94A1F Hall Effect Sensor, Linear, 1 mA, SIP, 3 Pins, 6.6 V, 12.6 V
384-SS94A1F
HONEYWELL SS94A1F Hall Effect Sensor, Linear, 1 mA, SIP, 3 Pins, 6.6 V, 12.6 V 384-SS94A1F
HONEYWELL SS94A1F Hall Effect Sensor, Linear, 1 mA, SIP, 3 Pins, 6.6 V, 12.6 V

HONEYWELL SS94A1F Hall Effect Sensor, Linear, 1 mA, SIP, 3 Pins, 6.6 V, 12.6 V

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Utmel Electronic Limited
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number 1785673 05M1376 384-SS94A1F
Product Name Hall Effect Sensor, Linear, Sip-3; Hall Effect Type Honeywell HONEYWELL SS94A1F Hall Effect Sensor, Linear, 1 mA, SIP, 3 Pins, 6.6 V, 12.6 V
Sensor Technology Hall Effect Position Sensor Hall Effect Position Sensor Hall Effect Position Sensor; Linear Encoder
Operating Temperature 257 F (125 C) -40 to ? F (-40 to ? C) -40 to 257 F (-40 to 125 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Interferometric Laser Encoders -  - Renishaw
Specs
Sensor Technology Linear Encoder
View Details
Angle, Linear Position Measuring - 620-A1333LLETR-TDKR-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
4 suppliers
linear-sensors - LD0-CAA1B-1212-2S90-H72 - POSITAL B.V.
Specs
Sensor Technology Optical Triangulation Position Sensor
Measurement Range 94.49 inch (2400 mm)
Accuracy 0.1000 %
View Details