Gefran PKM200L

Description
Rodless rectilinear displacement transducer ideal for applications on plastic injection presses, vertical presses, and on many other processing machines. Mechanical stroke with play uptake connecting head, M5 thread. Independent linearity up to ±0.05%. Repeatability: 0.01 mm. Infinite resolution. Absence of electrical signal variation in output, outside the theoretical electrical stroke. Maximum displacement speed: 4 m / sec. Operating temperature:from -30 to +100 °C. IP40 protection Stroke = 200mm Input Current Range = 10 mA Supply Voltage = 60 V Housing Material = Anodised Aluminium Nylon 66 IP Rating = IP40 Output Range = 5 kOhms Overall Height = 61mm Overall Width = 354mm Overall Depth = 38mm Minimum Operating Temperature = -30°C
Request a Quote
Description
Rodless rectilinear displacement transducer ideal for applications on plastic injection presses, vertical presses, and on many other processing machines. Mechanical stroke with play uptake connecting head, M5 thread. Independent linearity up to ±0.05%. Repeatability: 0.01 mm. Infinite resolution. Absence of electrical signal variation in output, outside the theoretical electrical stroke. Maximum displacement speed: 4 m / sec. Operating temperature:from -30 to +100 °C. IP40 protection Stroke = 200mm Input Current Range = 10 mA Supply Voltage = 60 V Housing Material = Anodised Aluminium Nylon 66 IP Rating = IP40 Output Range = 5 kOhms Overall Height = 61mm Overall Width = 354mm Overall Depth = 38mm Minimum Operating Temperature = -30°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7984021 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rodless rectilinear displacement transducer ideal for applications on plastic injection presses, vertical presses, and on many other processing machines. Mechanical stroke with play uptake connecting head, M5 thread. Independent linearity up to ±0.05%. Repeatability: 0.01 mm. Infinite resolution. Absence of electrical signal variation in output, outside the theoretical electrical stroke. Maximum displacement speed: 4 m / sec. Operating temperature:from -30 to +100 °C. IP40 protection Stroke = 200mm Input Current Range = 10 mA Supply Voltage = 60 V Housing Material = Anodised Aluminium Nylon 66 IP Rating = IP40 Output Range = 5 kOhms Overall Height = 61mm Overall Width = 354mm Overall Depth = 38mm Minimum Operating Temperature = -30°C

Rodless rectilinear displacement transducer ideal for applications on plastic injection presses, vertical presses, and on many other processing machines.
Mechanical stroke with play uptake connecting head, M5 thread. Independent linearity up to ±0.05%. Repeatability: 0.01 mm. Infinite resolution. Absence of electrical signal variation in output, outside the theoretical electrical stroke. Maximum displacement speed: 4 m / sec. Operating temperature:from -30 to +100 °C. IP40 protection
Stroke = 200mm
Input Current Range = 10 mA
Supply Voltage = 60 V
Housing Material = Anodised Aluminium Nylon 66
IP Rating = IP40
Output Range = 5 kOhms
Overall Height = 61mm
Overall Width = 354mm
Overall Depth = 38mm
Minimum Operating Temperature = -30°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Position Sensors
Product Number 7984021
Measurement Range 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model TR3 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Low-cost draw-wire sensors - wireSENSOR WPS-1000-MK46 Analog - Micro-Epsilon Group
Specs
Sensor Technology String Potentiomenter
Measurement Range 39.37 inch (1000 mm)
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Chromatic Confocal Sensor-Sensor Head - HPS-CFL054 - Hypersen Technologies Co., Ltd.
Specs
Body Shape Cylindrical
Measurement Range 0.0417 inch (1.06 mm)
Repeatability 0.0102 mils (0.2600 µm)
View Details
Specs
Sensor Technology LVDT Linear Position Sensor
View Details