Gefran PCM225

Description
Self-aligning linear position sensors with cylindrical housing. Two spherical ball joints ensure mounting and mechanical drive. Angular movement up to ±30 ° maximum. No variation of electrical output signal outside theoretical electrical stroke. Connector outputs type DIN 43650 - ISO 4400 4 pins. Stroke = 225mm Supply Voltage = 60 V Housing Material = Anodised Aluminium Nylon 66 IP Rating = IP65 Overall Width = 642mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C
Request a Quote
Description
Self-aligning linear position sensors with cylindrical housing. Two spherical ball joints ensure mounting and mechanical drive. Angular movement up to ±30 ° maximum. No variation of electrical output signal outside theoretical electrical stroke. Connector outputs type DIN 43650 - ISO 4400 4 pins. Stroke = 225mm Supply Voltage = 60 V Housing Material = Anodised Aluminium Nylon 66 IP Rating = IP65 Overall Width = 642mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3322268 - RS Components, Ltd.
Corby, Northants, United Kingdom
Self-aligning linear position sensors with cylindrical housing. Two spherical ball joints ensure mounting and mechanical drive. Angular movement up to ±30 ° maximum. No variation of electrical output signal outside theoretical electrical stroke. Connector outputs type DIN 43650 - ISO 4400 4 pins. Stroke = 225mm Supply Voltage = 60 V Housing Material = Anodised Aluminium Nylon 66 IP Rating = IP65 Overall Width = 642mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C

Self-aligning linear position sensors with cylindrical housing. Two spherical ball joints ensure mounting and mechanical drive. Angular movement up to ±30 ° maximum. No variation of electrical output signal outside theoretical electrical stroke. Connector outputs type DIN 43650 - ISO 4400 4 pins.
Stroke = 225mm
Supply Voltage = 60 V
Housing Material = Anodised Aluminium Nylon 66
IP Rating = IP65
Overall Width = 642mm
Minimum Operating Temperature = -30°C
Maximum Operating Temperature = +100°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Position Sensors
Product Number 3322268
Measurement Range 8.86 inch (225 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Position, Proximity, Speed (Modules) - Industrial - 620-2012-1-ND - DigiKey
Specs
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
High Performance Linear Displacement and Level Measurement Probe - SANTEST GYSE-R-PF - Exsenco, LLC
Specs
Measurement Range 0.5906 to 295 inch (15 to 7500 mm)
Linearity 0.0250 ±% Full Scale
Operating Temperature -4 to 167 F (-20 to 75 C)
View Details
String Potentiometers - 04-0760-0236 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details