Red Lion Controls, Inc. Position, Proximity, Speed (Modules) - Industrial HESS0000

Description
SEN HALL NPN OPEN COLLECTOR CBL
Request a Quote Datasheet
Description
SEN HALL NPN OPEN COLLECTOR CBL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Position, Proximity, Speed (Modules) - Industrial - RLC226-ND - DigiKey
Thief River Falls, MN, United States
Position, Proximity, Speed (Modules) - Industrial
RLC226-ND
Position, Proximity, Speed (Modules) - Industrial RLC226-ND
SEN HALL NPN OPEN COLLECTOR CBL

SEN HALL NPN OPEN COLLECTOR CBL

Buy Now Datasheet
 - 9055270 - RS Components, Ltd.
Corby, Northants, United Kingdom
The Hall Effect speed sensor (HESS) is ideal for sensing steel gears or other. ferrous targets from 0 to 10 KHz. This sensor does not have a minimum. threshold speed as does a magnetic pickup sensor. When the sensor is. first powered up, the output state is indeterminate (Hi or Lo) when the sensor is. not detecting metal. The unit operates from a +8 to +30 V dc power supply and. is reverse polarity protected. The sensor face can be mounted flush into metal. panels. The case is stainless steel and is supplied with 10 feet (3 m) of cable. The stranded shield wire is not connected to the sensor circuit or case. Detects steel sensing gears or other ferrous targets. NPN open collector output. Operates from 0 to 10 KHz. 3/8 Inch diameter stainless steel case. Epoxy encapsulated for oil. Dirt & moisture resistant. Ideal for Tachometric inputs. Compatible with all red Lion control sensing gears. Cable length of 10 feet (3.05 m). 3 wire, 22 AWG stranded shield wire. 100% foil coverage. Grey PVC jacket Output Type = NPN Body Style = Barrel Mounting Style = Flush Supply Voltage = 8 - 30 V dc Terminal Type = Cable Maximum DC Voltage = 30V Detection Range = 1 mm Switching Current = 30 mA Switching Frequency = 0 - 10 kHz Length = 63.5mm

The Hall Effect speed sensor (HESS) is ideal for sensing steel gears or other. ferrous targets from 0 to 10 KHz. This sensor does not have a minimum. threshold speed as does a magnetic pickup sensor. When the sensor is. first powered up, the output state is indeterminate (Hi or Lo) when the sensor is. not detecting metal. The unit operates from a +8 to +30 V dc power supply and. is reverse polarity protected. The sensor face can be mounted flush into metal. panels. The case is stainless steel and is supplied with 10 feet (3 m) of cable. The stranded shield wire is not connected to the sensor circuit or case.
Detects steel sensing gears or other ferrous targets. NPN open collector output. Operates from 0 to 10 KHz. 3/8 Inch diameter stainless steel case. Epoxy encapsulated for oil. Dirt & moisture resistant. Ideal for Tachometric inputs. Compatible with all red Lion control sensing gears. Cable length of 10 feet (3.05 m). 3 wire, 22 AWG stranded shield wire. 100% foil coverage. Grey PVC jacket
Output Type = NPN
Body Style = Barrel
Mounting Style = Flush
Supply Voltage = 8 - 30 V dc
Terminal Type = Cable
Maximum DC Voltage = 30V
Detection Range = 1 mm
Switching Current = 30 mA
Switching Frequency = 0 - 10 kHz
Length = 63.5mm

Supplier's Site
Reed/Hall-Effect/Magnetic Switch - 35031 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
35031
Reed/Hall-Effect/Magnetic Switch 35031
SPEED SENSOR, HALL EFFECT, PANEL MOUNT FLUSH, NPN, 3 WIRE, 8-30 VDC. FREE 2 YEAR RADWELL WARRANTY

SPEED SENSOR, HALL EFFECT, PANEL MOUNT FLUSH, NPN, 3 WIRE, 8-30 VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Reed/Hall-Effect/Magnetic Switch -  - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
Reed/Hall-Effect/Magnetic Switch
RED LION CONTROLS Sensors & Switches HESS0000

RED LION CONTROLS Sensors & Switches HESS0000

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Radwell International
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number RLC226-ND 9055270 35031
Product Name Position, Proximity, Speed (Modules) - Industrial Reed/Hall-Effect/Magnetic Switch
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Reed/Hall-Effect/Magnetic Switch - 211054654 - Radwell International
Specs
Sensor Technology Hall Effect Position Sensor
View Details
Displacement Sensor - X-E102 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Linearity 0.0500 to 0.1000 ±% Full Scale
Operating Temperature 14 to 122 F (-10 to 50 C)
Interface Serial
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details