Gefran PY3C25

Description
Control rod mounted on double bearing with spring return. Measuring tip with M2.5 threaded shaft and precision stainless steel ball. No variation of electrical output signal outside theoretical electrical stroke. Shaft assembly stuck in rotation. 5-pin connector outputs. Stroke = 25mm Supply Voltage = 25 V Housing Material = Anodised Aluminium Nylon 66 IP Rating = IP40 Overall Height = 41mm Overall Width = 149mm Overall Depth = 29mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C
Request a Quote
Description
Control rod mounted on double bearing with spring return. Measuring tip with M2.5 threaded shaft and precision stainless steel ball. No variation of electrical output signal outside theoretical electrical stroke. Shaft assembly stuck in rotation. 5-pin connector outputs. Stroke = 25mm Supply Voltage = 25 V Housing Material = Anodised Aluminium Nylon 66 IP Rating = IP40 Overall Height = 41mm Overall Width = 149mm Overall Depth = 29mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2830689 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control rod mounted on double bearing with spring return. Measuring tip with M2.5 threaded shaft and precision stainless steel ball. No variation of electrical output signal outside theoretical electrical stroke. Shaft assembly stuck in rotation. 5-pin connector outputs. Stroke = 25mm Supply Voltage = 25 V Housing Material = Anodised Aluminium Nylon 66 IP Rating = IP40 Overall Height = 41mm Overall Width = 149mm Overall Depth = 29mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C

Control rod mounted on double bearing with spring return. Measuring tip with M2.5 threaded shaft and precision stainless steel ball. No variation of electrical output signal outside theoretical electrical stroke. Shaft assembly stuck in rotation. 5-pin connector outputs.
Stroke = 25mm
Supply Voltage = 25 V
Housing Material = Anodised Aluminium Nylon 66
IP Rating = IP40
Overall Height = 41mm
Overall Width = 149mm
Overall Depth = 29mm
Minimum Operating Temperature = -30°C
Maximum Operating Temperature = +100°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Position Sensors
Product Number 2830689
Measurement Range 0.9843 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Positioning Measurement Systems - Signal Transfer Cable - HIWIN Corporation
Specs
Sensor Technology Optical Linear Encoder
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Modular Rack-Mount Multichannel Noncontact Position Sensor - KDM-8206 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Measurement Range 0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency 50 kHz
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details