Baumer IVO GmbH & Co. KG MY COM A 75/80

Description
High precision measuring and control switches which can be used in a mass production environment as a control gauge to measure length, diameter or centralisation. They may also be used to detect small expansions due to temperature and pressure changes. Nickel plated brass housing. Activating force 75g. Repeatability ±0.001mm . Hysteresis ±0.002mm. Mechanical life 10^6 operations. Switching frequency 10Hz. Ruby or sapphire switches. Temperature range -20 → +75°C Body Style = Cylindrical Switching Frequency = 10 Hz Terminal Type = Wire Lead Switching Current = 2 (dc) mA, 50 (ac) mA Maximum AC Voltage = 24V Maximum DC Voltage = 15V Supply Voltage = 24 V ac Housing Material = Nickel Plated Brass IP Rating = IP50 Length = 21.5mm
Request a Quote
Description
High precision measuring and control switches which can be used in a mass production environment as a control gauge to measure length, diameter or centralisation. They may also be used to detect small expansions due to temperature and pressure changes. Nickel plated brass housing. Activating force 75g. Repeatability ±0.001mm . Hysteresis ±0.002mm. Mechanical life 10^6 operations. Switching frequency 10Hz. Ruby or sapphire switches. Temperature range -20 → +75°C Body Style = Cylindrical Switching Frequency = 10 Hz Terminal Type = Wire Lead Switching Current = 2 (dc) mA, 50 (ac) mA Maximum AC Voltage = 24V Maximum DC Voltage = 15V Supply Voltage = 24 V ac Housing Material = Nickel Plated Brass IP Rating = IP50 Length = 21.5mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 341418 - RS Components, Ltd.
Corby, Northants, United Kingdom
High precision measuring and control switches which can be used in a mass production environment as a control gauge to measure length, diameter or centralisation. They may also be used to detect small expansions due to temperature and pressure changes. Nickel plated brass housing. Activating force 75g. Repeatability ±0.001mm . Hysteresis ±0.002mm. Mechanical life 10^6 operations. Switching frequency 10Hz. Ruby or sapphire switches. Temperature range -20 → +75°C Body Style = Cylindrical Switching Frequency = 10 Hz Terminal Type = Wire Lead Switching Current = 2 (dc) mA, 50 (ac) mA Maximum AC Voltage = 24V Maximum DC Voltage = 15V Supply Voltage = 24 V ac Housing Material = Nickel Plated Brass IP Rating = IP50 Length = 21.5mm

High precision measuring and control switches which can be used in a mass production environment as a control gauge to measure length, diameter or centralisation. They may also be used to detect small expansions due to temperature and pressure changes.
Nickel plated brass housing. Activating force 75g. Repeatability ±0.001mm . Hysteresis ±0.002mm. Mechanical life 10^6 operations. Switching frequency 10Hz. Ruby or sapphire switches. Temperature range -20 → +75°C
Body Style = Cylindrical
Switching Frequency = 10 Hz
Terminal Type = Wire Lead
Switching Current = 2 (dc) mA, 50 (ac) mA
Maximum AC Voltage = 24V
Maximum DC Voltage = 15V
Supply Voltage = 24 V ac
Housing Material = Nickel Plated Brass
IP Rating = IP50
Length = 21.5mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Position Sensors
Product Number 341418
Body Shape Cylindrical
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - AAS33051LLEATR-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
View Details
3 suppliers
B5L 3D TOF Sensor Module - B5L-A2S-U01-010 - Aratas America LLC
Specs
Sensor Technology Time of Flight Optical Position Sensor
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Intelligent Inductive Measurement Sensor - induTEC® - EBE Elektro-Bau-Elemente GmbH
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details