Vishay Precision Group Angle, Linear Position Measuring 20LHE1AWA1P30

Description
From Vishay, the 20HLE Series linear hall effect position sensor features non-contacting hall effect technology with an accurate linearity down to 1 %. A robust, long life device, the 20HLE Series position centre is ideal for harsh environments and boasts a 10 million cycle life. This hall effect positions sensor is suitable for industrial applications such as pressure measurement and pedal displacement systems. • Electrical strokes from 0 mm to 10 mm. • Long life: Greater than 10M cycles. • Model dedicated to all applications in harsh environments. • Compliant to RoHS Directive 2002/95/EC Body Style = Block Mounting Style = Flange Mount Supply Voltage = 5 V dc Terminal Type = Wire Maximum DC Voltage = 5V Detection Range = 0 - 10 mm Switching Current = 16 mA Length = 46mm Width = 47mm Depth = 23.3mm
Request a Quote Datasheet
Description
From Vishay, the 20HLE Series linear hall effect position sensor features non-contacting hall effect technology with an accurate linearity down to 1 %. A robust, long life device, the 20HLE Series position centre is ideal for harsh environments and boasts a 10 million cycle life. This hall effect positions sensor is suitable for industrial applications such as pressure measurement and pedal displacement systems. • Electrical strokes from 0 mm to 10 mm. • Long life: Greater than 10M cycles. • Model dedicated to all applications in harsh environments. • Compliant to RoHS Directive 2002/95/EC Body Style = Block Mounting Style = Flange Mount Supply Voltage = 5 V dc Terminal Type = Wire Maximum DC Voltage = 5V Detection Range = 0 - 10 mm Switching Current = 16 mA Length = 46mm Width = 47mm Depth = 23.3mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 8113996 - RS Components, Ltd.
Corby, Northants, United Kingdom
From Vishay, the 20HLE Series linear hall effect position sensor features non-contacting hall effect technology with an accurate linearity down to 1 %. A robust, long life device, the 20HLE Series position centre is ideal for harsh environments and boasts a 10 million cycle life. This hall effect positions sensor is suitable for industrial applications such as pressure measurement and pedal displacement systems. • Electrical strokes from 0 mm to 10 mm. • Long life: Greater than 10M cycles. • Model dedicated to all applications in harsh environments. • Compliant to RoHS Directive 2002/95/EC Body Style = Block Mounting Style = Flange Mount Supply Voltage = 5 V dc Terminal Type = Wire Maximum DC Voltage = 5V Detection Range = 0 - 10 mm Switching Current = 16 mA Length = 46mm Width = 47mm Depth = 23.3mm

From Vishay, the 20HLE Series linear hall effect position sensor features non-contacting hall effect technology with an accurate linearity down to 1 %. A robust, long life device, the 20HLE Series position centre is ideal for harsh environments and boasts a 10 million cycle life. This hall effect positions sensor is suitable for industrial applications such as pressure measurement and pedal displacement systems.
• Electrical strokes from 0 mm to 10 mm. • Long life: Greater than 10M cycles. • Model dedicated to all applications in harsh environments. • Compliant to RoHS Directive 2002/95/EC
Body Style = Block
Mounting Style = Flange Mount
Supply Voltage = 5 V dc
Terminal Type = Wire
Maximum DC Voltage = 5V
Detection Range = 0 - 10 mm
Switching Current = 16 mA
Length = 46mm
Width = 47mm
Depth = 23.3mm

Supplier's Site
 - 8113996P - RS Components, Ltd.
Corby, Northants, United Kingdom
From Vishay, the 20HLE Series linear hall effect position sensor features non-contacting hall effect technology with an accurate linearity down to 1 %. A robust, long life device, the 20HLE Series position centre is ideal for harsh environments and boasts a 10 million cycle life. This hall effect positions sensor is suitable for industrial applications such as pressure measurement and pedal displacement systems. • Electrical strokes from 0 mm to 10 mm. • Long life: Greater than 10M cycles. • Model dedicated to all applications in harsh environments. • Compliant to RoHS Directive 2002/95/EC Body Style = Block Mounting Style = Flange Mount Supply Voltage = 5 V dc Terminal Type = Wire Maximum DC Voltage = 5V Detection Range = 0 - 10 mm Switching Current = 16 mA Length = 46mm Width = 47mm Depth = 23.3mm Delivery on production packaging - Box. This product is non-returnable.

From Vishay, the 20HLE Series linear hall effect position sensor features non-contacting hall effect technology with an accurate linearity down to 1 %. A robust, long life device, the 20HLE Series position centre is ideal for harsh environments and boasts a 10 million cycle life. This hall effect positions sensor is suitable for industrial applications such as pressure measurement and pedal displacement systems.
• Electrical strokes from 0 mm to 10 mm. • Long life: Greater than 10M cycles. • Model dedicated to all applications in harsh environments. • Compliant to RoHS Directive 2002/95/EC
Body Style = Block
Mounting Style = Flange Mount
Supply Voltage = 5 V dc
Terminal Type = Wire
Maximum DC Voltage = 5V
Detection Range = 0 - 10 mm
Switching Current = 16 mA
Length = 46mm
Width = 47mm
Depth = 23.3mm
Delivery on production packaging - Box. This product is non-returnable.

Supplier's Site
Angle, Linear Position Measuring - 716-1046-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
716-1046-ND
Angle, Linear Position Measuring 716-1046-ND
Hall Effect Sensor Linear Position Round Shaft Wire Leads

Hall Effect Sensor Linear Position Round Shaft Wire Leads

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - 20LHE1AWA1P30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
20LHE1AWA1P30
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring 20LHE1AWA1P30
SENSOR LINEAR 10.16MM WIRE LEADS

SENSOR LINEAR 10.16MM WIRE LEADS

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number 8113996 716-1046-ND 20LHE1AWA1P30
Product Name Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Sensor Technology Hall Effect Position Sensor Hall Effect Position Sensor LVDT Linear Position Sensor
Body Shape Rectangular
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Enclosed Optical Encoders -  - Renishaw
Specs
Sensor Technology Linear Encoder
View Details
Hall Effect Sensor, 150 C Rohs Compliant Allegro Microsystems - 71T9760 - Newark, An Avnet Company
Specs
Sensor Technology Hall Effect Position Sensor
View Details
linear-sensors - LD0-CAA1B-1212-FR90-CRW - POSITAL B.V.
Specs
Sensor Technology Optical Triangulation Position Sensor
Measurement Range 591 inch (15000 mm)
Accuracy 0.0100 %
View Details