Pepperl+Fuchs SE INY360D-F99-2U2E2-V17

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8140210 - RS Components, Ltd.
Corby, Northants, United Kingdom
The new generation of F99 inclination sensors from Pepperl+Fuchs are easily configured to provide incline or tilt angles between 0゚… 360゚ on a standardized 4 mA … 20 mA or 0 V . 5 V analog interface. Switch outputs are also provided in order to monitor limit angles. Two independent axes detected separately . Wear-free and without target . Programmable switching and analog ranges via teach-in buttons . Robust housing suitable for outdoor use . Ambient temperature range –40 . +85 . e1 approval for use on public roads Output Type = Analogue, PNP Body Style = Block Supply Voltage = 10 - 30 V dc Terminal Type = M12 Connector Maximum DC Voltage = 30V Switching Current = 100 mA Length = 65mm Width = 37mm Depth = 62.5mm Dimensions = 65 x 37 x 62.5 mm

The new generation of F99 inclination sensors from Pepperl+Fuchs are easily configured to provide incline or tilt angles between 0゚… 360゚ on a standardized 4 mA … 20 mA or 0 V . 5 V analog interface. Switch outputs are also provided in order to monitor limit angles.
Two independent axes detected separately . Wear-free and without target . Programmable switching and analog ranges via teach-in buttons . Robust housing suitable for outdoor use . Ambient temperature range –40 . +85 . e1 approval for use on public roads
Output Type = Analogue, PNP
Body Style = Block
Supply Voltage = 10 - 30 V dc
Terminal Type = M12 Connector
Maximum DC Voltage = 30V
Switching Current = 100 mA
Length = 65mm
Width = 37mm
Depth = 62.5mm
Dimensions = 65 x 37 x 62.5 mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Position Sensors
Product Number 8140210
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Submersible DC to DC LVDT Displacement Transducer - DCW15000B - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 14.76 inch (375 mm)
View Details
Hall - Seat Belt Buckle Sensing Series - Littelfuse, Inc.
Specs
Sensor Technology Hall Effect Position Sensor
View Details
Linear In Cylinder - TM1 SERIES - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
View Details
Linear Encoders (Open Tape Systems) -  - IntelLiDrives, Inc.
Specs
Sensor Technology Linear Encoder
Body Shape Rectangular
Measurement Range 1181 inch (30000 mm)
View Details