Gefran PC-67-0200

Description
Potentiometric technology. Robust housing and high protection rating IP67 . For applications in mobile hydraulics and commercial vehicles. Mechanical attachment with 2 ball joints Stroke = 200mm Supply Voltage = 60 V Housing Material = Anodised Aluminium IP Rating = IP67 Overall Width = 606mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C
Request a Quote
Description
Potentiometric technology. Robust housing and high protection rating IP67 . For applications in mobile hydraulics and commercial vehicles. Mechanical attachment with 2 ball joints Stroke = 200mm Supply Voltage = 60 V Housing Material = Anodised Aluminium IP Rating = IP67 Overall Width = 606mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 176841 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometric technology. Robust housing and high protection rating IP67 . For applications in mobile hydraulics and commercial vehicles. Mechanical attachment with 2 ball joints Stroke = 200mm Supply Voltage = 60 V Housing Material = Anodised Aluminium IP Rating = IP67 Overall Width = 606mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C

Potentiometric technology. Robust housing and high protection rating IP67 . For applications in mobile hydraulics and commercial vehicles. Mechanical attachment with 2 ball joints
Stroke = 200mm
Supply Voltage = 60 V
Housing Material = Anodised Aluminium
IP Rating = IP67
Overall Width = 606mm
Minimum Operating Temperature = -30°C
Maximum Operating Temperature = +100°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Position Sensors
Product Number 176841
Measurement Range 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CDS18 20000 Mechanical -  - Sensata Technologies
Sensata Technologies
Specs
Sensor Technology String Potentiomenter
Measurement Range 787 inch (20000 mm)
Linear Encoder Speed 10000 mm/sec (23622 in/min)
View Details
Angle, Linear Position Measuring - 620-A31004KLHALT-RP3-0TCTR-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Angle, Linear Position Measuring - 1882-1062521-ND - DigiKey
Specs
Sensor Technology Magnetoresistive Linear Position Sensor/Switch
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details