Crouzet 602R2KL.35

Description
The 600 Series are a range of enclosed linear motion position transducers. One of the key highlights of this sensor would be the electric travel, which ranges from 1.0 Inch to 12.0. All models are highly reliable and excellent quality. Sensor element: Conductive Plastic. Termination Type: Flying Lead. Mounting Type: Bracket Stroke = 51mm IP Rating = IP40 Overall Width = 168mm Minimum Operating Temperature = -55°C Maximum Operating Temperature = +125°C
Request a Quote
Description
The 600 Series are a range of enclosed linear motion position transducers. One of the key highlights of this sensor would be the electric travel, which ranges from 1.0 Inch to 12.0. All models are highly reliable and excellent quality. Sensor element: Conductive Plastic. Termination Type: Flying Lead. Mounting Type: Bracket Stroke = 51mm IP Rating = IP40 Overall Width = 168mm Minimum Operating Temperature = -55°C Maximum Operating Temperature = +125°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9234108 - RS Components, Ltd.
Corby, Northants, United Kingdom
The 600 Series are a range of enclosed linear motion position transducers. One of the key highlights of this sensor would be the electric travel, which ranges from 1.0 Inch to 12.0. All models are highly reliable and excellent quality. Sensor element: Conductive Plastic. Termination Type: Flying Lead. Mounting Type: Bracket Stroke = 51mm IP Rating = IP40 Overall Width = 168mm Minimum Operating Temperature = -55°C Maximum Operating Temperature = +125°C

The 600 Series are a range of enclosed linear motion position transducers. One of the key highlights of this sensor would be the electric travel, which ranges from 1.0 Inch to 12.0. All models are highly reliable and excellent quality.
Sensor element: Conductive Plastic. Termination Type: Flying Lead. Mounting Type: Bracket
Stroke = 51mm
IP Rating = IP40
Overall Width = 168mm
Minimum Operating Temperature = -55°C
Maximum Operating Temperature = +125°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Position Sensors
Product Number 9234108
Measurement Range 2.01 inch (51 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - A1326LUA-T - Rochester Electronics
Specs
Sensor Technology Hall Effect Position Sensor
View Details
2 suppliers
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
Intelligent Inductive Measurement Sensor - induTEC® - EBE Elektro-Bau-Elemente GmbH
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details