Baumer IVO GmbH & Co. KG MY COM H 75/80

Description
High precision measuring and control switches which can be used in a mass production environment as a control gauge to measure length, diameter or centralisation. They may also be used to detect small expansions due to temperature and pressure changes. Nickel plated brass housing. Activating force 75g. Repeatability ±0.001mm . Hysteresis ±0.002mm. Mechanical life 10^6 operations. Switching frequency 10Hz. Ruby or sapphire switches. Temperature range -20 → +75°C Body Style = Cylindrical Switching Frequency = 10 Hz Terminal Type = Wire Lead Switching Current = 2 (dc) mA, 50 (ac) mA Maximum AC Voltage = 24V Maximum DC Voltage = 15V Housing Material = Nickel Plated Brass IP Rating = IP67 Length = 25mm Maximum Operating Temperature = +75°C
Request a Quote
Description
High precision measuring and control switches which can be used in a mass production environment as a control gauge to measure length, diameter or centralisation. They may also be used to detect small expansions due to temperature and pressure changes. Nickel plated brass housing. Activating force 75g. Repeatability ±0.001mm . Hysteresis ±0.002mm. Mechanical life 10^6 operations. Switching frequency 10Hz. Ruby or sapphire switches. Temperature range -20 → +75°C Body Style = Cylindrical Switching Frequency = 10 Hz Terminal Type = Wire Lead Switching Current = 2 (dc) mA, 50 (ac) mA Maximum AC Voltage = 24V Maximum DC Voltage = 15V Housing Material = Nickel Plated Brass IP Rating = IP67 Length = 25mm Maximum Operating Temperature = +75°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 341430 - RS Components, Ltd.
Corby, Northants, United Kingdom
High precision measuring and control switches which can be used in a mass production environment as a control gauge to measure length, diameter or centralisation. They may also be used to detect small expansions due to temperature and pressure changes. Nickel plated brass housing. Activating force 75g. Repeatability ±0.001mm . Hysteresis ±0.002mm. Mechanical life 10^6 operations. Switching frequency 10Hz. Ruby or sapphire switches. Temperature range -20 → +75°C Body Style = Cylindrical Switching Frequency = 10 Hz Terminal Type = Wire Lead Switching Current = 2 (dc) mA, 50 (ac) mA Maximum AC Voltage = 24V Maximum DC Voltage = 15V Housing Material = Nickel Plated Brass IP Rating = IP67 Length = 25mm Maximum Operating Temperature = +75°C

High precision measuring and control switches which can be used in a mass production environment as a control gauge to measure length, diameter or centralisation. They may also be used to detect small expansions due to temperature and pressure changes.
Nickel plated brass housing. Activating force 75g. Repeatability ±0.001mm . Hysteresis ±0.002mm. Mechanical life 10^6 operations. Switching frequency 10Hz. Ruby or sapphire switches. Temperature range -20 → +75°C
Body Style = Cylindrical
Switching Frequency = 10 Hz
Terminal Type = Wire Lead
Switching Current = 2 (dc) mA, 50 (ac) mA
Maximum AC Voltage = 24V
Maximum DC Voltage = 15V
Housing Material = Nickel Plated Brass
IP Rating = IP67
Length = 25mm
Maximum Operating Temperature = +75°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Position Sensors
Product Number 341430
Body Shape Cylindrical
Unlock Full Specs
to access all available technical data

Similar Products

Position, Proximity, Speed (Modules) - 620-ATS679LSLTN-HT-T-ND - DigiKey
Specs
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Absolute Non-contact Linear Encoders -  - SICK
Specs
Sensor Technology Optical Linear Encoder; Linear Encoder
Measurement Range 66929 inch (1.70E6 mm)
Linear Encoder Speed 10000 mm/sec (23622 in/min)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details