Gefran LTM175S

Description
Linear movement sensors for servo control cylinder position. Axle drive with M6 thread size and mounting with mobile stirrups. No variation of electrical output signal outside theoretical electrical stroke. Connector outputs, type DIN 43650 - ISO 4400 4 pins. Stroke = 175mm Supply Voltage = 60 V Housing Material = Anodised Aluminium Nylon 66 IP Rating = IP60 Overall Height = 34.5mm Overall Width = 468mm Overall Depth = 33mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C
Request a Quote
Description
Linear movement sensors for servo control cylinder position. Axle drive with M6 thread size and mounting with mobile stirrups. No variation of electrical output signal outside theoretical electrical stroke. Connector outputs, type DIN 43650 - ISO 4400 4 pins. Stroke = 175mm Supply Voltage = 60 V Housing Material = Anodised Aluminium Nylon 66 IP Rating = IP60 Overall Height = 34.5mm Overall Width = 468mm Overall Depth = 33mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3322189 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear movement sensors for servo control cylinder position. Axle drive with M6 thread size and mounting with mobile stirrups. No variation of electrical output signal outside theoretical electrical stroke. Connector outputs, type DIN 43650 - ISO 4400 4 pins. Stroke = 175mm Supply Voltage = 60 V Housing Material = Anodised Aluminium Nylon 66 IP Rating = IP60 Overall Height = 34.5mm Overall Width = 468mm Overall Depth = 33mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C

Linear movement sensors for servo control cylinder position. Axle drive with M6 thread size and mounting with mobile stirrups. No variation of electrical output signal outside theoretical electrical stroke. Connector outputs, type DIN 43650 - ISO 4400 4 pins.
Stroke = 175mm
Supply Voltage = 60 V
Housing Material = Anodised Aluminium Nylon 66
IP Rating = IP60
Overall Height = 34.5mm
Overall Width = 468mm
Overall Depth = 33mm
Minimum Operating Temperature = -30°C
Maximum Operating Temperature = +100°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Position Sensors
Product Number 3322189
Measurement Range 6.89 inch (175 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Magnetic Encoders -  - Renishaw
Specs
Sensor Technology Linear Encoder
View Details
Ultrasonic Sensor - 15917197 - Radwell International
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
View Details