The SR17 Series Hall effect vane sensor is designed for position and speed sensing and is offered in a side mount package. The cost effective SR17 Series sensor is tailored for fitness and information technology applications. They are well suited for use in moderate electrical, chemical, and mechanical environments.
The SR17 Series sensors contain an internal magnet and Hall effect sensor mounted in a side mount twin tower configuration. In application, a customer supplied ferrous target passes between the tower gap, interrupts the magnetic field, and switches the digital state of the sensor.
These robust solid state Hall effect sensors are housed in an environmentally sealed plastic package. The Hall effect sensors provide highly accurate and repeatable performance in environments in which dirt, dust, or stray IR light might affect the performance of optical solutions. The sensor package is constructed of rugged polyphthalamide material and is mechanically interchangeable with our standard optical sensors.
SENSOR HALL DIGITAL WIRE LEADS
Hall effect vanes with integrated magnet for detecting metal targets. Ideal for detection or counting applications that cannot be carried out with an infrared sensor. For use in dirty and dusty industrial environments. Vertical or lateral mounting, pin or wire output depending on model.
Output Type = Digital
Supply Voltage = 3.8 - 30 V dc
Terminal Type = Wire Lead
Maximum DC Voltage = 30V
Switching Current = 20 mA
Length = 23.88mm
Width = 15.75mm
Depth = 12.95mm
Dimensions = 23.88 x 15.75 x 12.95 mm
Maximum Operating Temperature = +85°C
| Honeywell Sensing & IoT | DigiKey | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Linear Position Sensors | Linear Position Sensors | Linear Position Sensors |
| Product Number | SR17C-J6 | 480-1993-ND | 4077666 |
| Product Name | SR17 Series Cost Effective Digital Vane Sensor; side looker mounting; wire leads parallel to mounting plane; sinking output; 3.8 to 30 Vdc supply voltage | Position, Proximity, Speed (Modules) - Industrial | |
| Sensor Technology | Hall Effect Position Sensor | Hall Effect Position Sensor |