Gefran PY2C10

Description
Control rod mounted on double bearing with spring return. Measuring tip with M2.5 thread and stainless steel ball. No variation of electrical output signal outside theoretical electrical stroke. 5-pin connector outputs. Stroke = 10mm Supply Voltage = 14 V Housing Material = Anodised Aluminium Nylon 66 IP Rating = IP40 Overall Height = 41mm Overall Width = 108mm Overall Depth = 22mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C
Request a Quote
Description
Control rod mounted on double bearing with spring return. Measuring tip with M2.5 thread and stainless steel ball. No variation of electrical output signal outside theoretical electrical stroke. 5-pin connector outputs. Stroke = 10mm Supply Voltage = 14 V Housing Material = Anodised Aluminium Nylon 66 IP Rating = IP40 Overall Height = 41mm Overall Width = 108mm Overall Depth = 22mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3322369 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control rod mounted on double bearing with spring return. Measuring tip with M2.5 thread and stainless steel ball. No variation of electrical output signal outside theoretical electrical stroke. 5-pin connector outputs. Stroke = 10mm Supply Voltage = 14 V Housing Material = Anodised Aluminium Nylon 66 IP Rating = IP40 Overall Height = 41mm Overall Width = 108mm Overall Depth = 22mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C

Control rod mounted on double bearing with spring return. Measuring tip with M2.5 thread and stainless steel ball. No variation of electrical output signal outside theoretical electrical stroke. 5-pin connector outputs.
Stroke = 10mm
Supply Voltage = 14 V
Housing Material = Anodised Aluminium Nylon 66
IP Rating = IP40
Overall Height = 41mm
Overall Width = 108mm
Overall Depth = 22mm
Minimum Operating Temperature = -30°C
Maximum Operating Temperature = +100°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Position Sensors
Product Number 3322369
Measurement Range 0.3937 inch (10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 620-ATS19581LSTBTN-FSNHPYM-ATR-ND - DigiKey
Specs
Sensor Technology Magnetoresistive Linear Position Sensor/Switch
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Position, Proximity, Speed (Modules) - Z5614-ND - DigiKey
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
Intelligent Inductive Measurement Sensor - induTEC® - EBE Elektro-Bau-Elemente GmbH
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details