ROHM Semiconductor USA, LLC Hall Effect Sensor, 85 C Rohs Compliant Rohm BU52025G-TR

Description
Integrated circuits utilising the Hall Effect to implement non-contact sensing, switching and latching functions. Output Type = CMOS Supply Voltage = 2.4 - 3.6 V Maximum DC Voltage = 4.5V Switching Current = 1 mA Minimum Operating Temperature = -40°C Maximum Operating Temperature = +85°C
Request a Quote Datasheet
Description
Integrated circuits utilising the Hall Effect to implement non-contact sensing, switching and latching functions. Output Type = CMOS Supply Voltage = 2.4 - 3.6 V Maximum DC Voltage = 4.5V Switching Current = 1 mA Minimum Operating Temperature = -40°C Maximum Operating Temperature = +85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 369508 - RS Components, Ltd.
Corby, Northants, United Kingdom
Integrated circuits utilising the Hall Effect to implement non-contact sensing, switching and latching functions. Output Type = CMOS Supply Voltage = 2.4 - 3.6 V Maximum DC Voltage = 4.5V Switching Current = 1 mA Minimum Operating Temperature = -40°C Maximum Operating Temperature = +85°C

Integrated circuits utilising the Hall Effect to implement non-contact sensing, switching and latching functions.
Output Type = CMOS
Supply Voltage = 2.4 - 3.6 V
Maximum DC Voltage = 4.5V
Switching Current = 1 mA
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +85°C

Supplier's Site
Hall Effect Sensor, 85 C Rohs Compliant Rohm - 15R0657 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, 85 C Rohs Compliant Rohm
15R0657
Hall Effect Sensor, 85 C Rohs Compliant Rohm 15R0657
Hall Effect Sensor, 85 C RoHS Compliant: Yes

Hall Effect Sensor, 85 C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Linear Position Sensors Linear Position Sensors
Product Number 369508 15R0657
Product Name Hall Effect Sensor, 85 C Rohs Compliant Rohm
Sensor Technology Hall Effect Position Sensor Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 620-A31004KLHALX-RP3-0TCTR-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
D5 & D6 LVDT Displacement Transducer - D6/00500ARA - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.0197 inch (0.5000 mm)
View Details
Angle, Linear Position Measuring - 1882-1059742-ND - DigiKey
Specs
Sensor Technology Magnetoresistive Linear Position Sensor/Switch
Operating Temperature -22 to 176 F (-30 to 80 C)
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details