Gefran CON008

Description
Self-aligning linear position sensors with cylindrical housing. Two spherical ball joints ensure mounting and mechanical drive. Angular movement up to ±30 ° maximum. No variation of electrical output signal outside theoretical electrical stroke. Connector outputs type DIN 43650 - ISO 4400 4 pins. Supply Voltage = 60 V IP Rating = IP65 Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C
Request a Quote
Description
Self-aligning linear position sensors with cylindrical housing. Two spherical ball joints ensure mounting and mechanical drive. Angular movement up to ±30 ° maximum. No variation of electrical output signal outside theoretical electrical stroke. Connector outputs type DIN 43650 - ISO 4400 4 pins. Supply Voltage = 60 V IP Rating = IP65 Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3322319 - RS Components, Ltd.
Corby, Northants, United Kingdom
Self-aligning linear position sensors with cylindrical housing. Two spherical ball joints ensure mounting and mechanical drive. Angular movement up to ±30 ° maximum. No variation of electrical output signal outside theoretical electrical stroke. Connector outputs type DIN 43650 - ISO 4400 4 pins. Supply Voltage = 60 V IP Rating = IP65 Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C

Self-aligning linear position sensors with cylindrical housing. Two spherical ball joints ensure mounting and mechanical drive. Angular movement up to ±30 ° maximum. No variation of electrical output signal outside theoretical electrical stroke. Connector outputs type DIN 43650 - ISO 4400 4 pins.
Supply Voltage = 60 V
IP Rating = IP65
Minimum Operating Temperature = -30°C
Maximum Operating Temperature = +100°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Position Sensors
Product Number 3322319
Operating Temperature -22 to 212 F (-30 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 620-A1333LLETR-TDKR-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
4 suppliers
Z4D-C01 Microphotonic Devices (Micro-displacement Sensor) - Z4D-C01 - Aratas America LLC
Specs
Sensor Technology Time of Flight Optical Position Sensor
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
Intelligent Inductive Measurement Sensor - induTEC® - EBE Elektro-Bau-Elemente GmbH
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details