Baumer IVO GmbH & Co. KG MY COM E 75P80

Description
High precision measuring and control switches which can be used in a mass production environment as a control gauge to measure length, diameter or centralisation. They may also be used to detect small expansions due to temperature and pressure changes. Nickel plated brass housing. Activating force 75g. Repeatability ±0.001mm . Hysteresis ±0.002mm. Mechanical life 10^6 operations. Switching frequency 10Hz. Ruby or sapphire switches. Temperature range -20 → +75°C Body Style = Cylindrical Switching Frequency = 10 Hz Terminal Type = Wire Lead Switching Current = 2 (dc) mA, 50 (ac) mA Maximum AC Voltage = 24V Maximum DC Voltage = 15V Housing Material = Nickel Plated Brass IP Rating = IP50 Length = 37.2mm Maximum Operating Temperature = +75°C
Request a Quote
Description
High precision measuring and control switches which can be used in a mass production environment as a control gauge to measure length, diameter or centralisation. They may also be used to detect small expansions due to temperature and pressure changes. Nickel plated brass housing. Activating force 75g. Repeatability ±0.001mm . Hysteresis ±0.002mm. Mechanical life 10^6 operations. Switching frequency 10Hz. Ruby or sapphire switches. Temperature range -20 → +75°C Body Style = Cylindrical Switching Frequency = 10 Hz Terminal Type = Wire Lead Switching Current = 2 (dc) mA, 50 (ac) mA Maximum AC Voltage = 24V Maximum DC Voltage = 15V Housing Material = Nickel Plated Brass IP Rating = IP50 Length = 37.2mm Maximum Operating Temperature = +75°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 341424 - RS Components, Ltd.
Corby, Northants, United Kingdom
High precision measuring and control switches which can be used in a mass production environment as a control gauge to measure length, diameter or centralisation. They may also be used to detect small expansions due to temperature and pressure changes. Nickel plated brass housing. Activating force 75g. Repeatability ±0.001mm . Hysteresis ±0.002mm. Mechanical life 10^6 operations. Switching frequency 10Hz. Ruby or sapphire switches. Temperature range -20 → +75°C Body Style = Cylindrical Switching Frequency = 10 Hz Terminal Type = Wire Lead Switching Current = 2 (dc) mA, 50 (ac) mA Maximum AC Voltage = 24V Maximum DC Voltage = 15V Housing Material = Nickel Plated Brass IP Rating = IP50 Length = 37.2mm Maximum Operating Temperature = +75°C

High precision measuring and control switches which can be used in a mass production environment as a control gauge to measure length, diameter or centralisation. They may also be used to detect small expansions due to temperature and pressure changes.
Nickel plated brass housing. Activating force 75g. Repeatability ±0.001mm . Hysteresis ±0.002mm. Mechanical life 10^6 operations. Switching frequency 10Hz. Ruby or sapphire switches. Temperature range -20 → +75°C
Body Style = Cylindrical
Switching Frequency = 10 Hz
Terminal Type = Wire Lead
Switching Current = 2 (dc) mA, 50 (ac) mA
Maximum AC Voltage = 24V
Maximum DC Voltage = 15V
Housing Material = Nickel Plated Brass
IP Rating = IP50
Length = 37.2mm
Maximum Operating Temperature = +75°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Position Sensors
Product Number 341424
Body Shape Cylindrical
Unlock Full Specs
to access all available technical data

Similar Products

Linear Rod Type - KL Series - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.3937 to 3.94 inch (10 to 100 mm)
Output Voltage
View Details
linear-sensors - LD0-CAA1B-1212-5G90-5RW - POSITAL B.V.
Specs
Sensor Technology Optical Triangulation Position Sensor
Measurement Range 197 inch (5000 mm)
Accuracy 0.0200 %
View Details
DC Miniature Displacement Transducer - DFg - Ametek Solartron Metrology
Specs
Sensor Technology LVDT Linear Position Sensor
Measurement Range 0.0787 to 0.3937 inch (2 to 10 mm)
Linearity 0.3000 ±% Full Scale
View Details
Ultrasonic Sensor - 15917146 - Radwell International
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
View Details