Ceramic based, linear Hall-effect ratiometric devices which produce an output voltage proportional to the intensity of the magnetic field to which they are exposed.
Three-pin in-line PCB terminals, 0.1in spacing. Laser trimmed thin and thick film resistors. -40 to 125°C operating range
Output Type = Digital
Supply Voltage = 6.6 - 12.6 V dc
Terminal Type = Solder Tag
Switching Current = 1 mA
Length = 7.6mm
Width = 15.2mm
Depth = 1.8mm
Dimensions = 7.6 x 15.2 x 1.8 mm
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +125°C
HALL EFFECT SENSOR, LINEAR, SIP-3; Hall Effect Type:Linear; Output Current:1mA; Sensor Case Style:SIP; No. of Pins:3Pins; Supply Voltage Min:6.6VDC; Supply Voltage Max:12.6VDC; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Linear Position Sensors | Linear Position Sensors |
| Product Number | 650548 | 05M1372 |
| Product Name | Hall Effect Sensor, Linear, Sip-3; Hall Effect Type Honeywell | |
| Sensor Technology | Hall Effect Position Sensor | Hall Effect Position Sensor |
| Operating Temperature | -40 to 257 F (-40 to 125 C) | -40 to ? F (-40 to ? C) |
| Power Requirements | DC Powered |