Honeywell Sensing & IoT SR4 Series Magneto Resistive Digital Position Sensor with 14 mm cylindrical plastic housing; 1 m [39.4 in] jacketed cable; current sinking output; and Vdc supply voltage SR4P3-B10

Description
Current sinking ouput Rugged, Epoxy filled 14mm threaded plastic housing NEMA 3, 3R, 3S, 4, 4X, 12 and 13 requirements 22 AWG, 1 m [39.4 in] jacketed cable, color coded, PVC insulated conductors and jacket Adjustable mounting
Request a Quote
Description
Current sinking ouput Rugged, Epoxy filled 14mm threaded plastic housing NEMA 3, 3R, 3S, 4, 4X, 12 and 13 requirements 22 AWG, 1 m [39.4 in] jacketed cable, color coded, PVC insulated conductors and jacket Adjustable mounting
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SR4 Series Magneto Resistive Digital Position Sensor with 14 mm cylindrical plastic housing; 1 m [39.4 in] jacketed cable; current sinking output; and Vdc supply voltage - SR4P3-B10 - Honeywell Sensing & IoT
Fort Mill, SC, United States
SR4 Series Magneto Resistive Digital Position Sensor with 14 mm cylindrical plastic housing; 1 m [39.4 in] jacketed cable; current sinking output; and Vdc supply voltage
SR4P3-B10
SR4 Series Magneto Resistive Digital Position Sensor with 14 mm cylindrical plastic housing; 1 m [39.4 in] jacketed cable; current sinking output; and Vdc supply voltage SR4P3-B10
Current sinking ouput Rugged, Epoxy filled 14mm threaded plastic housing NEMA 3, 3R, 3S, 4, 4X, 12 and 13 requirements 22 AWG, 1 m [39.4 in] jacketed cable, color coded, PVC insulated conductors and jacket Adjustable mounting
  • Current sinking ouput
  • Rugged, Epoxy filled 14mm threaded plastic housing NEMA 3, 3R, 3S, 4, 4X, 12 and 13 requirements
  • 22 AWG, 1 m [39.4 in] jacketed cable, color coded, PVC insulated conductors and jacket
  • Adjustable mounting
Supplier's Site
 - 8223759 - RS Components, Ltd.
Corby, Northants, United Kingdom
The Honeywell SR4 series hall-effect position sensors come in a sealed threaded housing. They respond to the magnetic field of permanently positioned magnets or electromagnets, responding to either an alternating north or South Pole or to South Pole only. A wide variety of digital unipolar, latching, and linear magnetic types are available in a number of sensitivities depending on the application requirements. They can easily be easily interfaced with common electronic circuitry such as microprocessors, integrated logic, discrete transistors, and SCRs with compatible voltage specifications. Body Style = Barrel Mounting Style = Cable Mount Supply Voltage = 4.5 - 30 V dc Terminal Type = Screw Maximum DC Voltage = 0.4V Switching Current = 20 mA Length = 25.4mm Width = 12.45mm Dimensions = 25.4 x 12.45 mm Maximum Operating Temperature = +85°C

The Honeywell SR4 series hall-effect position sensors come in a sealed threaded housing. They respond to the magnetic field of permanently positioned magnets or electromagnets, responding to either an alternating north or South Pole or to South Pole only. A wide variety of digital unipolar, latching, and linear magnetic types are available in a number of sensitivities depending on the application requirements. They can easily be easily interfaced with common electronic circuitry such as microprocessors, integrated logic, discrete transistors, and SCRs with compatible voltage specifications.
Body Style = Barrel
Mounting Style = Cable Mount
Supply Voltage = 4.5 - 30 V dc
Terminal Type = Screw
Maximum DC Voltage = 0.4V
Switching Current = 20 mA
Length = 25.4mm
Width = 12.45mm
Dimensions = 25.4 x 12.45 mm
Maximum Operating Temperature = +85°C

Supplier's Site

Technical Specifications

  Honeywell Sensing & IoT RS Components, Ltd.
Product Category Linear Position Sensors Linear Position Sensors
Product Number SR4P3-B10 8223759
Product Name SR4 Series Magneto Resistive Digital Position Sensor with 14 mm cylindrical plastic housing; 1 m [39.4 in] jacketed cable; current sinking output; and Vdc supply voltage
Sensor Technology Magnetoresistive Linear Position Sensor/Switch Hall Effect Position Sensor
Body Shape Cylindrical Threaded Barrel
Operating Temperature -40 to 185 F (-40 to 85 C) 185 F (85 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Linear Displacement and Level Measurement Probe - SANTEST GYMR6 - Exsenco, LLC
Specs
Body Shape Cylindrical
Measurement Range 0.5906 to 295 inch (15 to 7500 mm)
Linearity 0.0250 ±% Full Scale
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details
linear-sensors - LT0-IPH00-02000-5G00-5TW - POSITAL B.V.
Specs
Sensor Technology Magnetoresistive Linear Position Sensor/Switch
Measurement Range 197 inch (5000 mm)
Accuracy 0.0200 %
View Details