Gefran PK M 100

Description
Rodless rectilinear displacement transducer ideal for applications on plastic injection presses, vertical presses, and on many other processing machines. Mechanical stroke with play uptake connecting head, M5 thread. Independent linearity up to ±0.05%. Repeatability: 0.01 mm. Infinite resolution. Absence of electrical signal variation in output, outside the theoretical electrical stroke. Maximum displacement speed: 4 m / sec. Operating temperature:from -30 to +100 °C. IP40 protection Stroke = 100mm Input Current Range = 10 mA Supply Voltage = 60 V Housing Material = Anodised Aluminium Nylon 66 IP Rating = IP40 Output Range = 5 kOhms Overall Height = 61mm Overall Width = 253mm Overall Depth = 38mm Minimum Operating Temperature = -30°C
Request a Quote
Description
Rodless rectilinear displacement transducer ideal for applications on plastic injection presses, vertical presses, and on many other processing machines. Mechanical stroke with play uptake connecting head, M5 thread. Independent linearity up to ±0.05%. Repeatability: 0.01 mm. Infinite resolution. Absence of electrical signal variation in output, outside the theoretical electrical stroke. Maximum displacement speed: 4 m / sec. Operating temperature:from -30 to +100 °C. IP40 protection Stroke = 100mm Input Current Range = 10 mA Supply Voltage = 60 V Housing Material = Anodised Aluminium Nylon 66 IP Rating = IP40 Output Range = 5 kOhms Overall Height = 61mm Overall Width = 253mm Overall Depth = 38mm Minimum Operating Temperature = -30°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7984040 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rodless rectilinear displacement transducer ideal for applications on plastic injection presses, vertical presses, and on many other processing machines. Mechanical stroke with play uptake connecting head, M5 thread. Independent linearity up to ±0.05%. Repeatability: 0.01 mm. Infinite resolution. Absence of electrical signal variation in output, outside the theoretical electrical stroke. Maximum displacement speed: 4 m / sec. Operating temperature:from -30 to +100 °C. IP40 protection Stroke = 100mm Input Current Range = 10 mA Supply Voltage = 60 V Housing Material = Anodised Aluminium Nylon 66 IP Rating = IP40 Output Range = 5 kOhms Overall Height = 61mm Overall Width = 253mm Overall Depth = 38mm Minimum Operating Temperature = -30°C

Rodless rectilinear displacement transducer ideal for applications on plastic injection presses, vertical presses, and on many other processing machines.
Mechanical stroke with play uptake connecting head, M5 thread. Independent linearity up to ±0.05%. Repeatability: 0.01 mm. Infinite resolution. Absence of electrical signal variation in output, outside the theoretical electrical stroke. Maximum displacement speed: 4 m / sec. Operating temperature:from -30 to +100 °C. IP40 protection
Stroke = 100mm
Input Current Range = 10 mA
Supply Voltage = 60 V
Housing Material = Anodised Aluminium Nylon 66
IP Rating = IP40
Output Range = 5 kOhms
Overall Height = 61mm
Overall Width = 253mm
Overall Depth = 38mm
Minimum Operating Temperature = -30°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Position Sensors
Product Number 7984040
Measurement Range 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Magnetic Encoders -  - Renishaw
Specs
Sensor Technology Linear Encoder
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
Z4D-C01 Microphotonic Devices (Micro-displacement Sensor) - Z4D-C01 - Aratas America LLC
Specs
Sensor Technology Time of Flight Optical Position Sensor
View Details