Gefran PY1C25

Description
Self-adjusting ball joint mechanical drive, M4 thread. No variation of electrical output signal outside theoretical electrical stroke. 5-pin connector outputs. Stroke = 25mm Supply Voltage = 25 V Housing Material = Anodised Aluminium Nylon 66 IP Rating = IP40 Overall Height = 41mm Overall Width = 25mm Overall Depth = 45mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C
Request a Quote
Description
Self-adjusting ball joint mechanical drive, M4 thread. No variation of electrical output signal outside theoretical electrical stroke. 5-pin connector outputs. Stroke = 25mm Supply Voltage = 25 V Housing Material = Anodised Aluminium Nylon 66 IP Rating = IP40 Overall Height = 41mm Overall Width = 25mm Overall Depth = 45mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3322325 - RS Components, Ltd.
Corby, Northants, United Kingdom
Self-adjusting ball joint mechanical drive, M4 thread. No variation of electrical output signal outside theoretical electrical stroke. 5-pin connector outputs. Stroke = 25mm Supply Voltage = 25 V Housing Material = Anodised Aluminium Nylon 66 IP Rating = IP40 Overall Height = 41mm Overall Width = 25mm Overall Depth = 45mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C

Self-adjusting ball joint mechanical drive, M4 thread. No variation of electrical output signal outside theoretical electrical stroke. 5-pin connector outputs.
Stroke = 25mm
Supply Voltage = 25 V
Housing Material = Anodised Aluminium Nylon 66
IP Rating = IP40
Overall Height = 41mm
Overall Width = 25mm
Overall Depth = 45mm
Minimum Operating Temperature = -30°C
Maximum Operating Temperature = +100°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Position Sensors
Product Number 3322325
Measurement Range 0.9843 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Conf. Displacem. Trans. K-WA+L, plunger - K-WA-L+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Displacement Sensor - X-WIFD - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
View Details