Gefran PKM450L

Description
Self-adjusting ball joint mechanical drive, M5 thread. No variation of electrical output signal outside theoretical electrical stroke. Connector outputs DIN 43650 - ISO 4400 4 pin. Stroke = 450mm Supply Voltage = 60 V Housing Material = Anodised Aluminium Nylon 66 IP Rating = IP40 Overall Height = 61mm Overall Width = 623mm Overall Depth = 38mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C
Request a Quote
Description
Self-adjusting ball joint mechanical drive, M5 thread. No variation of electrical output signal outside theoretical electrical stroke. Connector outputs DIN 43650 - ISO 4400 4 pin. Stroke = 450mm Supply Voltage = 60 V Housing Material = Anodised Aluminium Nylon 66 IP Rating = IP40 Overall Height = 61mm Overall Width = 623mm Overall Depth = 38mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3322448 - RS Components, Ltd.
Corby, Northants, United Kingdom
Self-adjusting ball joint mechanical drive, M5 thread. No variation of electrical output signal outside theoretical electrical stroke. Connector outputs DIN 43650 - ISO 4400 4 pin. Stroke = 450mm Supply Voltage = 60 V Housing Material = Anodised Aluminium Nylon 66 IP Rating = IP40 Overall Height = 61mm Overall Width = 623mm Overall Depth = 38mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C

Self-adjusting ball joint mechanical drive, M5 thread. No variation of electrical output signal outside theoretical electrical stroke. Connector outputs DIN 43650 - ISO 4400 4 pin.
Stroke = 450mm
Supply Voltage = 60 V
Housing Material = Anodised Aluminium Nylon 66
IP Rating = IP40
Overall Height = 61mm
Overall Width = 623mm
Overall Depth = 38mm
Minimum Operating Temperature = -30°C
Maximum Operating Temperature = +100°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Position Sensors
Product Number 3322448
Measurement Range 17.72 inch (450 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Magnetic Encoders -  - Renishaw
Specs
Sensor Technology Linear Encoder
View Details
Inductive Sensor - 4927265 - Radwell International
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details