PHOENIX CONTACT USA 2942124

Description
The setpoint value module enables setpoint values to be defined via standard potentiometers. DIN rail assembly Housing Material = Fibre Reinforced PC Overall Height = 75mm Overall Width = 30mm Overall Depth = 68mm Minimum Operating Temperature = 0°C Maximum Operating Temperature = +40°C CAD Drawing = 3D CAD Model
Request a Quote
Description
The setpoint value module enables setpoint values to be defined via standard potentiometers. DIN rail assembly Housing Material = Fibre Reinforced PC Overall Height = 75mm Overall Width = 30mm Overall Depth = 68mm Minimum Operating Temperature = 0°C Maximum Operating Temperature = +40°C CAD Drawing = 3D CAD Model
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4104724 - RS Components, Ltd.
Corby, Northants, United Kingdom
The setpoint value module enables setpoint values to be defined via standard potentiometers. DIN rail assembly Housing Material = Fibre Reinforced PC Overall Height = 75mm Overall Width = 30mm Overall Depth = 68mm Minimum Operating Temperature = 0°C Maximum Operating Temperature = +40°C CAD Drawing = 3D CAD Model

The setpoint value module enables setpoint values to be defined via standard potentiometers. DIN rail assembly
Housing Material = Fibre Reinforced PC
Overall Height = 75mm
Overall Width = 30mm
Overall Depth = 68mm
Minimum Operating Temperature = 0°C
Maximum Operating Temperature = +40°C
CAD Drawing = 3D CAD Model

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Position Sensors
Product Number 4104724
Operating Temperature 32 to 104 F (0.0 to 40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 620-AAS33001LLEATRCT-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
View Details
3 suppliers
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details