Comus International S1456

Description
2 output styles, 5V logic (pull-down) or PNP+ NPN (N/O). LED indication of alignment and diagnosis. Matching magnet assembly must be used . M12 thread. Cable length 300mm Output Type = PNP Body Style = Cylindrical Supply Voltage = 10 - 20 V dc Terminal Type = Wire Lead Switching Current = 250 mA Maximum Operating Temperature = +70°C Minimum Operating Temperature = -30°C
Request a Quote
Description
2 output styles, 5V logic (pull-down) or PNP+ NPN (N/O). LED indication of alignment and diagnosis. Matching magnet assembly must be used . M12 thread. Cable length 300mm Output Type = PNP Body Style = Cylindrical Supply Voltage = 10 - 20 V dc Terminal Type = Wire Lead Switching Current = 250 mA Maximum Operating Temperature = +70°C Minimum Operating Temperature = -30°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3615015 - RS Components, Ltd.
Corby, Northants, United Kingdom
2 output styles, 5V logic (pull-down) or PNP+ NPN (N/O). LED indication of alignment and diagnosis. Matching magnet assembly must be used . M12 thread. Cable length 300mm Output Type = PNP Body Style = Cylindrical Supply Voltage = 10 - 20 V dc Terminal Type = Wire Lead Switching Current = 250 mA Maximum Operating Temperature = +70°C Minimum Operating Temperature = -30°C

2 output styles, 5V logic (pull-down) or PNP+ NPN (N/O). LED indication of alignment and diagnosis. Matching magnet assembly must be used . M12 thread. Cable length 300mm
Output Type = PNP
Body Style = Cylindrical
Supply Voltage = 10 - 20 V dc
Terminal Type = Wire Lead
Switching Current = 250 mA
Maximum Operating Temperature = +70°C
Minimum Operating Temperature = -30°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Position Sensors
Product Number 3615015
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

True Power Sensors - Hall Sensors - CT100 - LA205S - Marposs Corp
Specs
Sensor Technology Hall Effect Position Sensor
View Details
Chromatic Confocal Sensor-Sensor Head - HPS-CFL060 - Hypersen Technologies Co., Ltd.
Specs
Body Shape Cylindrical
Measurement Range 0.5512 inch (14 mm)
Repeatability 0.0276 mils (0.7000 µm)
View Details
Linear Measurement Solutions - Model TR3 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details