Gefran PCM500

Description
Self-aligning linear position sensors with cylindrical housing. Two spherical ball joints ensure mounting and mechanical drive. Angular movement up to ±30 ° maximum. No variation of electrical output signal outside theoretical electrical stroke. Connector outputs type DIN 43650 - ISO 4400 4 pins. Stroke = 500mm Supply Voltage = 60 V Housing Material = Anodised Aluminium Nylon 66 IP Rating = IP65 Overall Width = 716mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C
Request a Quote
Description
Self-aligning linear position sensors with cylindrical housing. Two spherical ball joints ensure mounting and mechanical drive. Angular movement up to ±30 ° maximum. No variation of electrical output signal outside theoretical electrical stroke. Connector outputs type DIN 43650 - ISO 4400 4 pins. Stroke = 500mm Supply Voltage = 60 V Housing Material = Anodised Aluminium Nylon 66 IP Rating = IP65 Overall Width = 716mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3322303 - RS Components, Ltd.
Corby, Northants, United Kingdom
Self-aligning linear position sensors with cylindrical housing. Two spherical ball joints ensure mounting and mechanical drive. Angular movement up to ±30 ° maximum. No variation of electrical output signal outside theoretical electrical stroke. Connector outputs type DIN 43650 - ISO 4400 4 pins. Stroke = 500mm Supply Voltage = 60 V Housing Material = Anodised Aluminium Nylon 66 IP Rating = IP65 Overall Width = 716mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C

Self-aligning linear position sensors with cylindrical housing. Two spherical ball joints ensure mounting and mechanical drive. Angular movement up to ±30 ° maximum. No variation of electrical output signal outside theoretical electrical stroke. Connector outputs type DIN 43650 - ISO 4400 4 pins.
Stroke = 500mm
Supply Voltage = 60 V
Housing Material = Anodised Aluminium Nylon 66
IP Rating = IP65
Overall Width = 716mm
Minimum Operating Temperature = -30°C
Maximum Operating Temperature = +100°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Position Sensors
Product Number 3322303
Measurement Range 19.69 inch (500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Positioning Measurement Systems - V Type - HIWIN Corporation
Specs
Sensor Technology Optical Linear Encoder
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details