Crouzet 9851R5KL2.0

Description
The BEI Sensors 9800 Series are perfect for rugged, continuous under hood environments. If the operation is needed in high temperatures, you will find no problems with its fantastic design. All models are highly reliable and excellent quality. Features & Benefits • Mechanical Life: 1,000,000 Full cycles. • Total Resistance: 5,000 ohms Housing Material = Conductive Plastic IP Rating = IP66, IP67 Overall Height = 28.9mm Overall Width = 52.7mm Overall Depth = 51.9mm Minimum Operating Temperature = -40°C Maximum Operating Temperature = +125°C Resistance = 5kOhms
Request a Quote
Description
The BEI Sensors 9800 Series are perfect for rugged, continuous under hood environments. If the operation is needed in high temperatures, you will find no problems with its fantastic design. All models are highly reliable and excellent quality. Features & Benefits • Mechanical Life: 1,000,000 Full cycles. • Total Resistance: 5,000 ohms Housing Material = Conductive Plastic IP Rating = IP66, IP67 Overall Height = 28.9mm Overall Width = 52.7mm Overall Depth = 51.9mm Minimum Operating Temperature = -40°C Maximum Operating Temperature = +125°C Resistance = 5kOhms
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9234136 - RS Components, Ltd.
Corby, Northants, United Kingdom
The BEI Sensors 9800 Series are perfect for rugged, continuous under hood environments. If the operation is needed in high temperatures, you will find no problems with its fantastic design. All models are highly reliable and excellent quality. Features & Benefits • Mechanical Life: 1,000,000 Full cycles. • Total Resistance: 5,000 ohms Housing Material = Conductive Plastic IP Rating = IP66, IP67 Overall Height = 28.9mm Overall Width = 52.7mm Overall Depth = 51.9mm Minimum Operating Temperature = -40°C Maximum Operating Temperature = +125°C Resistance = 5kOhms

The BEI Sensors 9800 Series are perfect for rugged, continuous under hood environments. If the operation is needed in high temperatures, you will find no problems with its fantastic design. All models are highly reliable and excellent quality.
Features & Benefits
• Mechanical Life: 1,000,000 Full cycles. • Total Resistance: 5,000 ohms
Housing Material = Conductive Plastic
IP Rating = IP66, IP67
Overall Height = 28.9mm
Overall Width = 52.7mm
Overall Depth = 51.9mm
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +125°C
Resistance = 5kOhms

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Position Sensors
Product Number 9234136
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Conf. Displacem. Trans. K-WA+L, plunger - K-WA-L+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details
 - 7753896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Range 0.4921 inch (12.5 mm)
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details