Gefran PKM300L

Description
Self-adjusting ball joint mechanical drive, M5 thread. No variation of electrical output signal outside theoretical electrical stroke. Connector outputs DIN 43650 - ISO 4400 4 pin. Stroke = 300mm Supply Voltage = 60 V Housing Material = Anodised Aluminium Nylon 66 IP Rating = IP40 Overall Height = 61mm Overall Width = 470mm Overall Depth = 38mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C
Request a Quote
Description
Self-adjusting ball joint mechanical drive, M5 thread. No variation of electrical output signal outside theoretical electrical stroke. Connector outputs DIN 43650 - ISO 4400 4 pin. Stroke = 300mm Supply Voltage = 60 V Housing Material = Anodised Aluminium Nylon 66 IP Rating = IP40 Overall Height = 61mm Overall Width = 470mm Overall Depth = 38mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3322432 - RS Components, Ltd.
Corby, Northants, United Kingdom
Self-adjusting ball joint mechanical drive, M5 thread. No variation of electrical output signal outside theoretical electrical stroke. Connector outputs DIN 43650 - ISO 4400 4 pin. Stroke = 300mm Supply Voltage = 60 V Housing Material = Anodised Aluminium Nylon 66 IP Rating = IP40 Overall Height = 61mm Overall Width = 470mm Overall Depth = 38mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C

Self-adjusting ball joint mechanical drive, M5 thread. No variation of electrical output signal outside theoretical electrical stroke. Connector outputs DIN 43650 - ISO 4400 4 pin.
Stroke = 300mm
Supply Voltage = 60 V
Housing Material = Anodised Aluminium Nylon 66
IP Rating = IP40
Overall Height = 61mm
Overall Width = 470mm
Overall Depth = 38mm
Minimum Operating Temperature = -30°C
Maximum Operating Temperature = +100°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Position Sensors
Product Number 3322432
Measurement Range 11.81 inch (300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model TR3 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Displacement encoder - MLO-POT-1500-TLF - Festo Corporation
Specs
Linearity 0.0300 ±% Full Scale
Resolution 0.0100 mm (3.94E-4 inches)
Linear Encoder Speed 10000 mm/sec (23622 in/min)
View Details
2 suppliers
Displacement Sensor - X-WLXS10 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.1969 inch (5 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details