Gefran LTH175S

Description
These models are based on potentiometric technology for every kind of linear displacement measurement. The recently improved transducer offers greater reliabilty across all uses. Stronger structure for applications with heavy vibrations. Easy installation. Ideal for use on plastic injection presses, vertical presses and other processing machines. Repeatability to 0.01 mm. Rated to IP60. Linear movement sensors for servo control cylinder position. Axle drive with M5 thread size and mounting with mobile stirrups. No variation of electrical output signal outside theoretical electrical stroke. Connector outputs, type DIN 43650 - ISO 4400 4 pins Stroke = 175mm Input Current Range = 10 mA Supply Voltage = 60 V Housing Material = Anodised Aluminium Nylon 66 IP Rating = IP60 Output Range = 5 kOhms Overall Height = 34.5mm Overall Width = 163mm Overall Depth = 33mm Minimum Operating Temperature = -30°C
Request a Quote
Description
These models are based on potentiometric technology for every kind of linear displacement measurement. The recently improved transducer offers greater reliabilty across all uses. Stronger structure for applications with heavy vibrations. Easy installation. Ideal for use on plastic injection presses, vertical presses and other processing machines. Repeatability to 0.01 mm. Rated to IP60. Linear movement sensors for servo control cylinder position. Axle drive with M5 thread size and mounting with mobile stirrups. No variation of electrical output signal outside theoretical electrical stroke. Connector outputs, type DIN 43650 - ISO 4400 4 pins Stroke = 175mm Input Current Range = 10 mA Supply Voltage = 60 V Housing Material = Anodised Aluminium Nylon 66 IP Rating = IP60 Output Range = 5 kOhms Overall Height = 34.5mm Overall Width = 163mm Overall Depth = 33mm Minimum Operating Temperature = -30°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7984019 - RS Components, Ltd.
Corby, Northants, United Kingdom
These models are based on potentiometric technology for every kind of linear displacement measurement. The recently improved transducer offers greater reliabilty across all uses. Stronger structure for applications with heavy vibrations. Easy installation. Ideal for use on plastic injection presses, vertical presses and other processing machines. Repeatability to 0.01 mm. Rated to IP60. Linear movement sensors for servo control cylinder position. Axle drive with M5 thread size and mounting with mobile stirrups. No variation of electrical output signal outside theoretical electrical stroke. Connector outputs, type DIN 43650 - ISO 4400 4 pins Stroke = 175mm Input Current Range = 10 mA Supply Voltage = 60 V Housing Material = Anodised Aluminium Nylon 66 IP Rating = IP60 Output Range = 5 kOhms Overall Height = 34.5mm Overall Width = 163mm Overall Depth = 33mm Minimum Operating Temperature = -30°C

These models are based on potentiometric technology for every kind of linear displacement measurement. The recently improved transducer offers greater reliabilty across all uses.
Stronger structure for applications with heavy vibrations. Easy installation. Ideal for use on plastic injection presses, vertical presses and other processing machines. Repeatability to 0.01 mm. Rated to IP60. Linear movement sensors for servo control cylinder position. Axle drive with M5 thread size and mounting with mobile stirrups. No variation of electrical output signal outside theoretical electrical stroke. Connector outputs, type DIN 43650 - ISO 4400 4 pins
Stroke = 175mm
Input Current Range = 10 mA
Supply Voltage = 60 V
Housing Material = Anodised Aluminium Nylon 66
IP Rating = IP60
Output Range = 5 kOhms
Overall Height = 34.5mm
Overall Width = 163mm
Overall Depth = 33mm
Minimum Operating Temperature = -30°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Position Sensors
Product Number 7984019
Measurement Range 6.89 inch (175 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Sensor -  - Radwell International
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details