Bourns, Inc. Angle, Linear Position Measuring AMS22U5A1BHBRL334

Description
Hall Effect Sensor Rotary Position Round Shaft Solder Lug
Request a Quote Datasheet
Description
Hall Effect Sensor Rotary Position Round Shaft Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 118-AMS22U5A1BHBRL334-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
118-AMS22U5A1BHBRL334-ND
Angle, Linear Position Measuring 118-AMS22U5A1BHBRL334-ND
Hall Effect Sensor Rotary Position Round Shaft Solder Lug

Hall Effect Sensor Rotary Position Round Shaft Solder Lug

Buy Now Datasheet
 - 7736765 - RS Components, Ltd.
Corby, Northants, United Kingdom
The highly versatile AMS22U Series non-contacting single-turn analogue rotary position sensor has a 1//8 Inch shaft supported by dual ball bearings and a factory programmable electrical angle from 10° to 360°. Being designed to meet the specifications of heavy-duty equipment requiring a high reliability and a long cycle life, the servo mount AMS22U sensor has a rotational life of up to 100 million cycles. Applications for the AMS22U include: Patient platform positioning feedback, Pneumatic control valve position feedback, Draw wire position sensors, Camera positioning, Actuator motor position feedback, Rudder positioning, Tilt control and tilt positioning feedback, Foot pedal, steering, lift-and-shuttle and suspension systems Body Style = Block Output Type = Analogue Terminal Type = Axial Mounting Style = Servo Mount Switching Current = 20 mA Maximum DC Voltage = 5V Supply Voltage = 5 V dc Housing Material = Plastic IP Rating = IP50 Minimum Operating Temperature = -40°C

The highly versatile AMS22U Series non-contacting single-turn analogue rotary position sensor has a 1//8 Inch shaft supported by dual ball bearings and a factory programmable electrical angle from 10° to 360°. Being designed to meet the specifications of heavy-duty equipment requiring a high reliability and a long cycle life, the servo mount AMS22U sensor has a rotational life of up to 100 million cycles. Applications for the AMS22U include: Patient platform positioning feedback, Pneumatic control valve position feedback, Draw wire position sensors, Camera positioning, Actuator motor position feedback, Rudder positioning, Tilt control and tilt positioning feedback, Foot pedal, steering, lift-and-shuttle and suspension systems
Body Style = Block
Output Type = Analogue
Terminal Type = Axial
Mounting Style = Servo Mount
Switching Current = 20 mA
Maximum DC Voltage = 5V
Supply Voltage = 5 V dc
Housing Material = Plastic
IP Rating = IP50
Minimum Operating Temperature = -40°C

Supplier's Site
 - 7736765P - RS Components, Ltd.
Corby, Northants, United Kingdom
The highly versatile AMS22U Series non-contacting single-turn analogue rotary position sensor has a 1//8 Inch shaft supported by dual ball bearings and a factory programmable electrical angle from 10° to 360°. Being designed to meet the specifications of heavy-duty equipment requiring a high reliability and a long cycle life, the servo mount AMS22U sensor has a rotational life of up to 100 million cycles. Applications for the AMS22U include: Patient platform positioning feedback, Pneumatic control valve position feedback, Draw wire position sensors, Camera positioning, Actuator motor position feedback, Rudder positioning, Tilt control and tilt positioning feedback, Foot pedal, steering, lift-and-shuttle and suspension systems Body Style = Block Output Type = Analogue Terminal Type = Axial Mounting Style = Servo Mount Switching Current = 20 mA Maximum DC Voltage = 5V Supply Voltage = 5 V dc Housing Material = Plastic IP Rating = IP50 Minimum Operating Temperature = -40°C Delivery on production packaging - Punnet. This product is non-returnable.

The highly versatile AMS22U Series non-contacting single-turn analogue rotary position sensor has a 1//8 Inch shaft supported by dual ball bearings and a factory programmable electrical angle from 10° to 360°. Being designed to meet the specifications of heavy-duty equipment requiring a high reliability and a long cycle life, the servo mount AMS22U sensor has a rotational life of up to 100 million cycles. Applications for the AMS22U include: Patient platform positioning feedback, Pneumatic control valve position feedback, Draw wire position sensors, Camera positioning, Actuator motor position feedback, Rudder positioning, Tilt control and tilt positioning feedback, Foot pedal, steering, lift-and-shuttle and suspension systems
Body Style = Block
Output Type = Analogue
Terminal Type = Axial
Mounting Style = Servo Mount
Switching Current = 20 mA
Maximum DC Voltage = 5V
Supply Voltage = 5 V dc
Housing Material = Plastic
IP Rating = IP50
Minimum Operating Temperature = -40°C
Delivery on production packaging - Punnet. This product is non-returnable.

Supplier's Site
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - AMS22U5A1BHBRL334 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
AMS22U5A1BHBRL334
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring AMS22U5A1BHBRL334
SENSOR ROTARY 340DEG SOLDER LUG

SENSOR ROTARY 340DEG SOLDER LUG

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number 118-AMS22U5A1BHBRL334-ND 7736765 AMS22U5A1BHBRL334
Product Name Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Sensor Technology Hall Effect Position Sensor LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details
Angle, Linear Position Measuring - 620-A31315LLUBTR-XZ-S-AR-10CT-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
2 suppliers
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details