Honeywell Sensing & IoT SS490 Series Hall-effect linear sensor IC, 2.4 min., 2.5 typ., 2.575 max. mV/G sensitivity, flat TO-92-style, straight standard leads, 1000 units/bag SS496A

Description
The SS490 Series are small, versatile, linear Hall-effect devices which are operated by the magnetic field from a permanent magnet or an electromagnet. The ratiometric output voltage is set by the supply voltage and varies in proportion to the strength of the magnetic field. The integrated circuitry provides increased temperature stability and sensitivity. Laser-trimmed, thin film resistors provide high accuracy (null to ±%, sensitivity up to ±3%) and temperature compensation.They respond to either positive or negative Gauss, monitoring either or both magnetic poles. The quad Hall sensing element minimizes the effects of mechanical or thermal stress on the output. The positive temperature coefficient of the sensitivity (+0.02%/°C typical) helps compensate for the negative temperature coefficients of low-cost magnets, providing a robust design over a wide temperature range. Rail-to-rail operation (over full voltage range) provides a more usable signal for higher accuracy. These products have an operating temperature range of -40°C to 150°C [-40°F to 302°F], appropriate for industrial and automotive environments. The SS490B versions offer cost-effective sensing solutions with wider null and sensitivity tolerances, and a wider drift over temperature than the SS490A higher performance products. Both the SS490A and SS490B versions have a typical sinking or sourcing output of 1.5 mA continuous, use 7 mA supply current at 5.0 V at 25°C [77°F], and provide predictable performance over the full temperature range. For design flexibility, these products are available in the following flat TO-92 package styles: SS4XX: Straight standard leads, bulk pack SS4XX-L: Straight long leads, bulk pack SS4XX-T2: Formed leads, ammopack tape-in-box SS4XX-T3: Straight standard leads, ammopack tape-in-box SS4XX-S: Surface mount, bulk pack SS4XX-SP: Surface mount, pocket tape and reel
Request a Quote Datasheet
Description
The SS490 Series are small, versatile, linear Hall-effect devices which are operated by the magnetic field from a permanent magnet or an electromagnet. The ratiometric output voltage is set by the supply voltage and varies in proportion to the strength of the magnetic field. The integrated circuitry provides increased temperature stability and sensitivity. Laser-trimmed, thin film resistors provide high accuracy (null to ±%, sensitivity up to ±3%) and temperature compensation.They respond to either positive or negative Gauss, monitoring either or both magnetic poles. The quad Hall sensing element minimizes the effects of mechanical or thermal stress on the output. The positive temperature coefficient of the sensitivity (+0.02%/°C typical) helps compensate for the negative temperature coefficients of low-cost magnets, providing a robust design over a wide temperature range. Rail-to-rail operation (over full voltage range) provides a more usable signal for higher accuracy. These products have an operating temperature range of -40°C to 150°C [-40°F to 302°F], appropriate for industrial and automotive environments. The SS490B versions offer cost-effective sensing solutions with wider null and sensitivity tolerances, and a wider drift over temperature than the SS490A higher performance products. Both the SS490A and SS490B versions have a typical sinking or sourcing output of 1.5 mA continuous, use 7 mA supply current at 5.0 V at 25°C [77°F], and provide predictable performance over the full temperature range. For design flexibility, these products are available in the following flat TO-92 package styles: SS4XX: Straight standard leads, bulk pack SS4XX-L: Straight long leads, bulk pack SS4XX-T2: Formed leads, ammopack tape-in-box SS4XX-T3: Straight standard leads, ammopack tape-in-box SS4XX-S: Surface mount, bulk pack SS4XX-SP: Surface mount, pocket tape and reel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SS490 Series Hall-effect linear sensor IC, 2.4 min., 2.5 typ., 2.575 max. mV/G sensitivity, flat TO-92-style, straight standard leads, 1000 units/bag - SS496A - Honeywell Sensing & IoT
Fort Mill, SC, United States
SS490 Series Hall-effect linear sensor IC, 2.4 min., 2.5 typ., 2.575 max. mV/G sensitivity, flat TO-92-style, straight standard leads, 1000 units/bag
SS496A
SS490 Series Hall-effect linear sensor IC, 2.4 min., 2.5 typ., 2.575 max. mV/G sensitivity, flat TO-92-style, straight standard leads, 1000 units/bag SS496A
The SS490 Series are small, versatile, linear Hall-effect devices which are operated by the magnetic field from a permanent magnet or an electromagnet. The ratiometric output voltage is set by the supply voltage and varies in proportion to the strength of the magnetic field. The integrated circuitry provides increased temperature stability and sensitivity. Laser-trimmed, thin film resistors provide high accuracy (null to ±%, sensitivity up to ±3%) and temperature compensation.They respond to either positive or negative Gauss, monitoring either or both magnetic poles. The quad Hall sensing element minimizes the effects of mechanical or thermal stress on the output. The positive temperature coefficient of the sensitivity (+0.02%/°C typical) helps compensate for the negative temperature coefficients of low-cost magnets, providing a robust design over a wide temperature range. Rail-to-rail operation (over full voltage range) provides a more usable signal for higher accuracy. These products have an operating temperature range of -40°C to 150°C [-40°F to 302°F], appropriate for industrial and automotive environments. The SS490B versions offer cost-effective sensing solutions with wider null and sensitivity tolerances, and a wider drift over temperature than the SS490A higher performance products. Both the SS490A and SS490B versions have a typical sinking or sourcing output of 1.5 mA continuous, use 7 mA supply current at 5.0 V at 25°C [77°F], and provide predictable performance over the full temperature range. For design flexibility, these products are available in the following flat TO-92 package styles: SS4XX: Straight standard leads, bulk pack SS4XX-L: Straight long leads, bulk pack SS4XX-T2: Formed leads, ammopack tape-in-box SS4XX-T3: Straight standard leads, ammopack tape-in-box SS4XX-S: Surface mount, bulk pack SS4XX-SP: Surface mount, pocket tape and reel

The SS490 Series are small, versatile, linear Hall-effect devices which are operated by the magnetic field from a permanent magnet or an electromagnet. The ratiometric output voltage is set by the supply voltage and varies in proportion to the strength of the magnetic field.

The integrated circuitry provides increased temperature stability and sensitivity. Laser-trimmed, thin film resistors provide high accuracy (null to ±%, sensitivity up to ±3%) and temperature compensation.They respond to either positive or negative Gauss, monitoring either or both magnetic poles. The quad Hall sensing element minimizes the effects of mechanical or thermal stress on the output. The positive temperature coefficient of the sensitivity (+0.02%/°C typical) helps compensate for the negative temperature coefficients of low-cost magnets, providing a robust design over a wide temperature range. Rail-to-rail operation (over full voltage range) provides a more usable signal for higher accuracy. These products have an operating temperature range of -40°C to 150°C [-40°F to 302°F], appropriate for industrial and automotive environments.

The SS490B versions offer cost-effective sensing solutions with wider null and sensitivity tolerances, and a wider drift over temperature than the SS490A higher performance products. Both the SS490A and SS490B versions have a typical sinking or sourcing output of 1.5 mA continuous, use 7 mA supply current at 5.0 V at 25°C [77°F], and provide predictable performance over the full temperature range.

For design flexibility, these products are available in the following flat TO-92 package styles:

  • SS4XX: Straight standard leads, bulk pack
  • SS4XX-L: Straight long leads, bulk pack
  • SS4XX-T2: Formed leads, ammopack tape-in-box
  • SS4XX-T3: Straight standard leads, ammopack tape-in-box
  • SS4XX-S: Surface mount, bulk pack
  • SS4XX-SP: Surface mount, pocket tape and reel
Supplier's Site Datasheet
 - 8223784 - RS Components, Ltd.
Corby, Northants, United Kingdom
Miniature Hall effect magnetic sensors with linear ratiometric outputs. Output Type = Digital Body Style = Block Mounting Style = Through Hole Supply Voltage = 4.5 - 10.5 V dc Terminal Type = PCB Pin Maximum DC Voltage = 0.2V Switching Current = 1 mA Maximum Operating Temperature = +150°C Minimum Operating Temperature = -40°C

Miniature Hall effect magnetic sensors with linear ratiometric outputs.
Output Type = Digital
Body Style = Block
Mounting Style = Through Hole
Supply Voltage = 4.5 - 10.5 V dc
Terminal Type = PCB Pin
Maximum DC Voltage = 0.2V
Switching Current = 1 mA
Maximum Operating Temperature = +150°C
Minimum Operating Temperature = -40°C

Supplier's Site
Hall Effect Sensor, Linear, To-92-3; Hall Effect Type Honeywell - 48F2831 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, Linear, To-92-3; Hall Effect Type Honeywell
48F2831
Hall Effect Sensor, Linear, To-92-3; Hall Effect Type Honeywell 48F2831
HALL EFFECT SENSOR, LINEAR, TO-92-3; Hall Effect Type:Linear; Output Current:600µA; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:4.5V; Supply Voltage Max:10.5V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

HALL EFFECT SENSOR, LINEAR, TO-92-3; Hall Effect Type:Linear; Output Current:600µA; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:4.5V; Supply Voltage Max:10.5V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Sensors >> Hall Sensor
SS496A
Sensors >> Hall Sensor SS496A
TO-92 Hall Sensor ROHS

TO-92 Hall Sensor ROHS

Supplier's Site Datasheet

Technical Specifications

  Honeywell Sensing & IoT RS Components, Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number SS496A 8223784 48F2831 SS496A
Product Name SS490 Series Hall-effect linear sensor IC, 2.4 min., 2.5 typ., 2.575 max. mV/G sensitivity, flat TO-92-style, straight standard leads, 1000 units/bag Hall Effect Sensor, Linear, To-92-3; Hall Effect Type Honeywell Sensors >> Hall Sensor
Sensor Technology Hall Effect Position Sensor Hall Effect Position Sensor Hall Effect Position Sensor Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
LVDT Sensors - 010314560000-M - TE Connectivity
Specs
Operating Temperature -88.6 to 738 F (-67 to 392 C)
View Details
2 suppliers
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
Linear Rod Series with Return Spring - FTI Series - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.3937 inch (10 mm)
Output Current
View Details