Comus International S1478

Description
2 output styles, 5V logic (pull-down) or PNP+ NPN (N/O). LED indication of alignment and diagnosis. Matching magnet assembly must be used . M12 thread. Cable length 300mm Output Type = PNP Supply Voltage = 10 - 15 V dc Terminal Type = Wire Lead Maximum Operating Temperature = +70°C Minimum Operating Temperature = -30°C
Request a Quote
Description
2 output styles, 5V logic (pull-down) or PNP+ NPN (N/O). LED indication of alignment and diagnosis. Matching magnet assembly must be used . M12 thread. Cable length 300mm Output Type = PNP Supply Voltage = 10 - 15 V dc Terminal Type = Wire Lead Maximum Operating Temperature = +70°C Minimum Operating Temperature = -30°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3615037 - RS Components, Ltd.
Corby, Northants, United Kingdom
2 output styles, 5V logic (pull-down) or PNP+ NPN (N/O). LED indication of alignment and diagnosis. Matching magnet assembly must be used . M12 thread. Cable length 300mm Output Type = PNP Supply Voltage = 10 - 15 V dc Terminal Type = Wire Lead Maximum Operating Temperature = +70°C Minimum Operating Temperature = -30°C

2 output styles, 5V logic (pull-down) or PNP+ NPN (N/O). LED indication of alignment and diagnosis. Matching magnet assembly must be used . M12 thread. Cable length 300mm
Output Type = PNP
Supply Voltage = 10 - 15 V dc
Terminal Type = Wire Lead
Maximum Operating Temperature = +70°C
Minimum Operating Temperature = -30°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Position Sensors
Product Number 3615037
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model TR3 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Position, Proximity, Speed (Modules) - 2171-SMTO-4U-NS-K-LED-24-ND - DigiKey
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details