Crouzet 9902090CW

Description
Professional range of BEI dual output hall effect sensors from the 9900 series. The sensor has the benefits of potentiometers while providing the reliability and durability of non-contacting technology. The sensor incorporates a compact sealed connector. The range of sensors suitable for use in most automotive applications. Rotating magnet. Ratiometric output. Fully sealed construction Mounting Style = Flange Mount Supply Voltage = 5 V dc Terminal Type = Connector Maximum DC Voltage = 5V Switching Current = 10 mA Switching Frequency = 1 kHz Minimum Operating Temperature = -40°C Maximum Operating Temperature = +85°C IP Rating = IP66, IP67
Request a Quote
Description
Professional range of BEI dual output hall effect sensors from the 9900 series. The sensor has the benefits of potentiometers while providing the reliability and durability of non-contacting technology. The sensor incorporates a compact sealed connector. The range of sensors suitable for use in most automotive applications. Rotating magnet. Ratiometric output. Fully sealed construction Mounting Style = Flange Mount Supply Voltage = 5 V dc Terminal Type = Connector Maximum DC Voltage = 5V Switching Current = 10 mA Switching Frequency = 1 kHz Minimum Operating Temperature = -40°C Maximum Operating Temperature = +85°C IP Rating = IP66, IP67
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9233076 - RS Components, Ltd.
Corby, Northants, United Kingdom
Professional range of BEI dual output hall effect sensors from the 9900 series. The sensor has the benefits of potentiometers while providing the reliability and durability of non-contacting technology. The sensor incorporates a compact sealed connector. The range of sensors suitable for use in most automotive applications. Rotating magnet. Ratiometric output. Fully sealed construction Mounting Style = Flange Mount Supply Voltage = 5 V dc Terminal Type = Connector Maximum DC Voltage = 5V Switching Current = 10 mA Switching Frequency = 1 kHz Minimum Operating Temperature = -40°C Maximum Operating Temperature = +85°C IP Rating = IP66, IP67

Professional range of BEI dual output hall effect sensors from the 9900 series. The sensor has the benefits of potentiometers while providing the reliability and durability of non-contacting technology. The sensor incorporates a compact sealed connector. The range of sensors suitable for use in most automotive applications.
Rotating magnet. Ratiometric output. Fully sealed construction
Mounting Style = Flange Mount
Supply Voltage = 5 V dc
Terminal Type = Connector
Maximum DC Voltage = 5V
Switching Current = 10 mA
Switching Frequency = 1 kHz
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +85°C
IP Rating = IP66, IP67

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Position Sensors
Product Number 9233076
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 620-A33023LLEATR-300-5CT-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
DCWV Submersible LVDT Displacement Transducer . Supply 24V, Output 0..10V - DCWV500 - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.4921 inch (12.5 mm)
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details