Gefran PC-67-0150

Description
Potentiometric technology. Robust housing and high protection rating IP67 . For applications in mobile hydraulics and commercial vehicles. Mechanical attachment with 2 ball joints Stroke = 150mm Supply Voltage = 60 V Housing Material = Anodised Aluminium IP Rating = IP67 Overall Width = 504mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C
Request a Quote
Description
Potentiometric technology. Robust housing and high protection rating IP67 . For applications in mobile hydraulics and commercial vehicles. Mechanical attachment with 2 ball joints Stroke = 150mm Supply Voltage = 60 V Housing Material = Anodised Aluminium IP Rating = IP67 Overall Width = 504mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 176611 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometric technology. Robust housing and high protection rating IP67 . For applications in mobile hydraulics and commercial vehicles. Mechanical attachment with 2 ball joints Stroke = 150mm Supply Voltage = 60 V Housing Material = Anodised Aluminium IP Rating = IP67 Overall Width = 504mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C

Potentiometric technology. Robust housing and high protection rating IP67 . For applications in mobile hydraulics and commercial vehicles. Mechanical attachment with 2 ball joints
Stroke = 150mm
Supply Voltage = 60 V
Housing Material = Anodised Aluminium
IP Rating = IP67
Overall Width = 504mm
Minimum Operating Temperature = -30°C
Maximum Operating Temperature = +100°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Position Sensors
Product Number 176611
Measurement Range 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model TR3 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Cylindrical Standard Sensor - capaNCDT CS-0,5/C - Micro-Epsilon Group
Specs
Sensor Technology Capacitive Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.0197 inch (0.5000 mm)
View Details
Displacement Sensor-Sensor Head - HPS-CFL007 - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Body Shape Cylindrical
Measurement Range 0.0315 inch (0.8000 mm)
Repeatability 0.0157 mils (0.4000 µm)
View Details
Angle, Linear Position Measuring - 620-A31315LOLATR-XZ-S-SE-10TR-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
2 suppliers