Gefran LTH130S

Description
These models are based on potentiometric technology for every kind of linear displacement measurement. The recently improved transducer offers greater reliabilty across all uses. Stronger structure for applications with heavy vibrations. Easy installation. Ideal for use on plastic injection presses, vertical presses and other processing machines. Repeatability to 0.01 mm. Rated to IP60. Linear movement sensors for servo control cylinder position. Axle drive with M5 thread size and mounting with mobile stirrups. No variation of electrical output signal outside theoretical electrical stroke. Connector outputs, type DIN 43650 - ISO 4400 4 pins Stroke = 130mm Input Current Range = 10 mA Supply Voltage = 60 V Housing Material = Anodised Aluminium Nylon 66 IP Rating = IP60 Output Range = 5 kOhms Overall Height = 34.5mm Overall Width = 163mm Overall Depth = 33mm Minimum Operating Temperature = -30°C
Request a Quote
Description
These models are based on potentiometric technology for every kind of linear displacement measurement. The recently improved transducer offers greater reliabilty across all uses. Stronger structure for applications with heavy vibrations. Easy installation. Ideal for use on plastic injection presses, vertical presses and other processing machines. Repeatability to 0.01 mm. Rated to IP60. Linear movement sensors for servo control cylinder position. Axle drive with M5 thread size and mounting with mobile stirrups. No variation of electrical output signal outside theoretical electrical stroke. Connector outputs, type DIN 43650 - ISO 4400 4 pins Stroke = 130mm Input Current Range = 10 mA Supply Voltage = 60 V Housing Material = Anodised Aluminium Nylon 66 IP Rating = IP60 Output Range = 5 kOhms Overall Height = 34.5mm Overall Width = 163mm Overall Depth = 33mm Minimum Operating Temperature = -30°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7984015 - RS Components, Ltd.
Corby, Northants, United Kingdom
These models are based on potentiometric technology for every kind of linear displacement measurement. The recently improved transducer offers greater reliabilty across all uses. Stronger structure for applications with heavy vibrations. Easy installation. Ideal for use on plastic injection presses, vertical presses and other processing machines. Repeatability to 0.01 mm. Rated to IP60. Linear movement sensors for servo control cylinder position. Axle drive with M5 thread size and mounting with mobile stirrups. No variation of electrical output signal outside theoretical electrical stroke. Connector outputs, type DIN 43650 - ISO 4400 4 pins Stroke = 130mm Input Current Range = 10 mA Supply Voltage = 60 V Housing Material = Anodised Aluminium Nylon 66 IP Rating = IP60 Output Range = 5 kOhms Overall Height = 34.5mm Overall Width = 163mm Overall Depth = 33mm Minimum Operating Temperature = -30°C

These models are based on potentiometric technology for every kind of linear displacement measurement. The recently improved transducer offers greater reliabilty across all uses.
Stronger structure for applications with heavy vibrations. Easy installation. Ideal for use on plastic injection presses, vertical presses and other processing machines. Repeatability to 0.01 mm. Rated to IP60. Linear movement sensors for servo control cylinder position. Axle drive with M5 thread size and mounting with mobile stirrups. No variation of electrical output signal outside theoretical electrical stroke. Connector outputs, type DIN 43650 - ISO 4400 4 pins
Stroke = 130mm
Input Current Range = 10 mA
Supply Voltage = 60 V
Housing Material = Anodised Aluminium Nylon 66
IP Rating = IP60
Output Range = 5 kOhms
Overall Height = 34.5mm
Overall Width = 163mm
Overall Depth = 33mm
Minimum Operating Temperature = -30°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Position Sensors
Product Number 7984015
Measurement Range 5.12 inch (130 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - AAS33051LLEATR-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
View Details
3 suppliers
Position, Proximity, Speed (Modules) - Z5612-ND - DigiKey
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Intelligent Inductive Measurement Sensor - induTEC® - EBE Elektro-Bau-Elemente GmbH
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details