SICK TMM55E-PMH010

Description
Sick TMM55 series inclination sensors use capacitive MEMS technology to take a non-contact measurement of the inclination angle of an object in relation to the earth‘s gravity. A simple 4-hole mounting and M12 male connector on the cable outlet offers a great deal of flexibility when mounting the sensor. With the rugged and UV-resistant plastic housing, the TMM55 inclination sensors are also ideally suited to outdoor use. Inclination angle is transmitted via analogue current or voltage signals. Compact, two-dimensional inclination sensor,Fixed measuring ranges: ±10°, ±45°, ±60°,Resolution as low as 0.01°,Compact and easy-to-mount,ABS plastic housing,IP67 rated,Fully encapsulated electronics Output Type = Analogue Body Style = Block Mounting Style = Screw Mount Supply Voltage = 11 - 30 V dc Terminal Type = 5-Pin M12 Male Connector Maximum DC Voltage = 30V Detection Range = ±10 ° Switching Current = 45 mA Switching Frequency = 18 Hz Length = 62mm
Request a Quote
Description
Sick TMM55 series inclination sensors use capacitive MEMS technology to take a non-contact measurement of the inclination angle of an object in relation to the earth‘s gravity. A simple 4-hole mounting and M12 male connector on the cable outlet offers a great deal of flexibility when mounting the sensor. With the rugged and UV-resistant plastic housing, the TMM55 inclination sensors are also ideally suited to outdoor use. Inclination angle is transmitted via analogue current or voltage signals. Compact, two-dimensional inclination sensor,Fixed measuring ranges: ±10°, ±45°, ±60°,Resolution as low as 0.01°,Compact and easy-to-mount,ABS plastic housing,IP67 rated,Fully encapsulated electronics Output Type = Analogue Body Style = Block Mounting Style = Screw Mount Supply Voltage = 11 - 30 V dc Terminal Type = 5-Pin M12 Male Connector Maximum DC Voltage = 30V Detection Range = ±10 ° Switching Current = 45 mA Switching Frequency = 18 Hz Length = 62mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
Sick TMM55 series inclination sensors use capacitive MEMS technology to take a non-contact measurement of the inclination angle of an object in relation to the earth‘s gravity. A simple 4-hole mounting and M12 male connector on the cable outlet offers a great deal of flexibility when mounting the sensor. With the rugged and UV-resistant plastic housing, the TMM55 inclination sensors are also ideally suited to outdoor use. Inclination angle is transmitted via analogue current or voltage signals. Compact, two-dimensional inclination sensor,Fixed measuring ranges: ±10°, ±45°, ±60°,Resolution as low as 0.01°,Compact and easy-to-mount,ABS plastic housing,IP67 rated,Fully encapsulated electronics Output Type = Analogue Body Style = Block Mounting Style = Screw Mount Supply Voltage = 11 - 30 V dc Terminal Type = 5-Pin M12 Male Connector Maximum DC Voltage = 30V Detection Range = ±10 ° Switching Current = 45 mA Switching Frequency = 18 Hz Length = 62mm

Sick TMM55 series inclination sensors use capacitive MEMS technology to take a non-contact measurement of the inclination angle of an object in relation to the earth‘s gravity. A simple 4-hole mounting and M12 male connector on the cable outlet offers a great deal of flexibility when mounting the sensor. With the rugged and UV-resistant plastic housing, the TMM55 inclination sensors are also ideally suited to outdoor use. Inclination angle is transmitted via analogue current or voltage signals.
Compact, two-dimensional inclination sensor,Fixed measuring ranges: ±10°, ±45°, ±60°,Resolution as low as 0.01°,Compact and easy-to-mount,ABS plastic housing,IP67 rated,Fully encapsulated electronics
Output Type = Analogue
Body Style = Block
Mounting Style = Screw Mount
Supply Voltage = 11 - 30 V dc
Terminal Type = 5-Pin M12 Male Connector
Maximum DC Voltage = 30V
Detection Range = ±10 °
Switching Current = 45 mA
Switching Frequency = 18 Hz
Length = 62mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Position Sensors
Product Number 1369182
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
Continuous-Time Switch Unipolar Switch - A1106LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Position Sensor
View Details
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details