Gefran LTM225S

Description
Linear movement sensors for servo control cylinder position. Axle drive with M6 thread size and mounting with mobile stirrups. No variation of electrical output signal outside theoretical electrical stroke. Connector outputs, type DIN 43650 - ISO 4400 4 pins. Stroke = 225mm Supply Voltage = 60 V Housing Material = Anodised Aluminium Nylon 66 IP Rating = IP60 Overall Height = 34.5mm Overall Width = 570mm Overall Depth = 33mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C
Request a Quote
Description
Linear movement sensors for servo control cylinder position. Axle drive with M6 thread size and mounting with mobile stirrups. No variation of electrical output signal outside theoretical electrical stroke. Connector outputs, type DIN 43650 - ISO 4400 4 pins. Stroke = 225mm Supply Voltage = 60 V Housing Material = Anodised Aluminium Nylon 66 IP Rating = IP60 Overall Height = 34.5mm Overall Width = 570mm Overall Depth = 33mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3322195 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear movement sensors for servo control cylinder position. Axle drive with M6 thread size and mounting with mobile stirrups. No variation of electrical output signal outside theoretical electrical stroke. Connector outputs, type DIN 43650 - ISO 4400 4 pins. Stroke = 225mm Supply Voltage = 60 V Housing Material = Anodised Aluminium Nylon 66 IP Rating = IP60 Overall Height = 34.5mm Overall Width = 570mm Overall Depth = 33mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C

Linear movement sensors for servo control cylinder position. Axle drive with M6 thread size and mounting with mobile stirrups. No variation of electrical output signal outside theoretical electrical stroke. Connector outputs, type DIN 43650 - ISO 4400 4 pins.
Stroke = 225mm
Supply Voltage = 60 V
Housing Material = Anodised Aluminium Nylon 66
IP Rating = IP60
Overall Height = 34.5mm
Overall Width = 570mm
Overall Depth = 33mm
Minimum Operating Temperature = -30°C
Maximum Operating Temperature = +100°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Position Sensors
Product Number 3322195
Measurement Range 8.86 inch (225 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Position, Proximity, Speed (Modules) - Industrial - 620-A19350LUBATN-RBETR-ND - DigiKey
Specs
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
B5L 3D TOF Sensor Module - B5L-A2S-U01-010 - Aratas America LLC
Specs
Sensor Technology Time of Flight Optical Position Sensor
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Intelligent Inductive Measurement Sensor - induTEC® - EBE Elektro-Bau-Elemente GmbH
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details