ROHM Semiconductor USA, LLC BU52014HFV-TR

Description
Integrated circuits utilising the Hall Effect to implement non-contact sensing, switching and latching functions. Output Type = CMOS Supply Voltage = 1.65 - 3.3 V Maximum DC Voltage = 3.3V Minimum Operating Temperature = -40°C Maximum Operating Temperature = +85°C
Request a Quote
Description
Integrated circuits utilising the Hall Effect to implement non-contact sensing, switching and latching functions. Output Type = CMOS Supply Voltage = 1.65 - 3.3 V Maximum DC Voltage = 3.3V Minimum Operating Temperature = -40°C Maximum Operating Temperature = +85°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 369504 - RS Components, Ltd.
Corby, Northants, United Kingdom
Integrated circuits utilising the Hall Effect to implement non-contact sensing, switching and latching functions. Output Type = CMOS Supply Voltage = 1.65 - 3.3 V Maximum DC Voltage = 3.3V Minimum Operating Temperature = -40°C Maximum Operating Temperature = +85°C

Integrated circuits utilising the Hall Effect to implement non-contact sensing, switching and latching functions.
Output Type = CMOS
Supply Voltage = 1.65 - 3.3 V
Maximum DC Voltage = 3.3V
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +85°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Position Sensors
Product Number 369504
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 620-CT310LS-HT8CT-ND - DigiKey
Specs
Sensor Technology Magnetoresistive Linear Position Sensor/Switch
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
ACT LVDT Displacement Transducer - ACT4000C - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 3.94 inch (100 mm)
View Details
Specs
Sensor Technology Hall Effect Position Sensor
Body Shape Rectangular
Power Requirements DC Powered
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details