Crouzet 612R12KL.08

Description
The 600 Series are a range of enclosed linear motion position transducers. One of the key highlights of this sensor would be the electric travel, which ranges from 1.0 Inch to 12.0. All models are highly reliable and excellent quality. Sensor element: Conductive Plastic. Termination Type: Flying Lead. Mounting Type: Bracket Overall Height = 368mm Overall Width = 16 (Dia.)mm Minimum Operating Temperature = -55°C Maximum Operating Temperature = +125°C Resistance = 12kOhms Electrical Travel = 305mm
Request a Quote
Description
The 600 Series are a range of enclosed linear motion position transducers. One of the key highlights of this sensor would be the electric travel, which ranges from 1.0 Inch to 12.0. All models are highly reliable and excellent quality. Sensor element: Conductive Plastic. Termination Type: Flying Lead. Mounting Type: Bracket Overall Height = 368mm Overall Width = 16 (Dia.)mm Minimum Operating Temperature = -55°C Maximum Operating Temperature = +125°C Resistance = 12kOhms Electrical Travel = 305mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9234123 - RS Components, Ltd.
Corby, Northants, United Kingdom
The 600 Series are a range of enclosed linear motion position transducers. One of the key highlights of this sensor would be the electric travel, which ranges from 1.0 Inch to 12.0. All models are highly reliable and excellent quality. Sensor element: Conductive Plastic. Termination Type: Flying Lead. Mounting Type: Bracket Overall Height = 368mm Overall Width = 16 (Dia.)mm Minimum Operating Temperature = -55°C Maximum Operating Temperature = +125°C Resistance = 12kOhms Electrical Travel = 305mm

The 600 Series are a range of enclosed linear motion position transducers. One of the key highlights of this sensor would be the electric travel, which ranges from 1.0 Inch to 12.0. All models are highly reliable and excellent quality.
Sensor element: Conductive Plastic. Termination Type: Flying Lead. Mounting Type: Bracket
Overall Height = 368mm
Overall Width = 16 (Dia.)mm
Minimum Operating Temperature = -55°C
Maximum Operating Temperature = +125°C
Resistance = 12kOhms
Electrical Travel = 305mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Position Sensors
Product Number 9234123
Operating Temperature -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 620-A33003LLUBTR-DD-125-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
High Performance Linear Displacement and Level Measurement Probe - SANTEST GYSE-R-PF - Exsenco, LLC
Specs
Measurement Range 0.5906 to 295 inch (15 to 7500 mm)
Linearity 0.0250 ±% Full Scale
Operating Temperature -4 to 167 F (-20 to 75 C)
View Details