Crouzet 9605R1.7KL2.0

Description
The BEI Sensors 9600 Series is perfectly suited for use in a harsh operating environment, something which can be a cause for concern. With the three standard sizes available, these sensors are perfect for your application. All models are highly reliable and excellent quality. Features & Benefits • Solderable terminal tabs. • Spring-loaded plunger. • Mechanical Life: At least 1,000,000 Full Cycles Stroke = 12.7mm IP Rating = IP40 Overall Height = 9mm Overall Width = 47.5mm Overall Depth = 12.7mm Minimum Operating Temperature = -40°C Maximum Operating Temperature = +135°C
Request a Quote
Description
The BEI Sensors 9600 Series is perfectly suited for use in a harsh operating environment, something which can be a cause for concern. With the three standard sizes available, these sensors are perfect for your application. All models are highly reliable and excellent quality. Features & Benefits • Solderable terminal tabs. • Spring-loaded plunger. • Mechanical Life: At least 1,000,000 Full Cycles Stroke = 12.7mm IP Rating = IP40 Overall Height = 9mm Overall Width = 47.5mm Overall Depth = 12.7mm Minimum Operating Temperature = -40°C Maximum Operating Temperature = +135°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9234126 - RS Components, Ltd.
Corby, Northants, United Kingdom
The BEI Sensors 9600 Series is perfectly suited for use in a harsh operating environment, something which can be a cause for concern. With the three standard sizes available, these sensors are perfect for your application. All models are highly reliable and excellent quality. Features & Benefits • Solderable terminal tabs. • Spring-loaded plunger. • Mechanical Life: At least 1,000,000 Full Cycles Stroke = 12.7mm IP Rating = IP40 Overall Height = 9mm Overall Width = 47.5mm Overall Depth = 12.7mm Minimum Operating Temperature = -40°C Maximum Operating Temperature = +135°C

The BEI Sensors 9600 Series is perfectly suited for use in a harsh operating environment, something which can be a cause for concern. With the three standard sizes available, these sensors are perfect for your application. All models are highly reliable and excellent quality.
Features & Benefits
• Solderable terminal tabs. • Spring-loaded plunger. • Mechanical Life: At least 1,000,000 Full Cycles
Stroke = 12.7mm
IP Rating = IP40
Overall Height = 9mm
Overall Width = 47.5mm
Overall Depth = 12.7mm
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +135°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Position Sensors
Product Number 9234126
Measurement Range 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details
Laser Triangulation Sensor - RF600 - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 0.3937 to 98.43 inch (10 to 2500 mm)
View Details