TVS DIODE 5VWM 10.8VC SOT143
TVS DIODE 5VWM 10.8VC SOT143
TVS DIODE 5VWM 10.8VC SOT143
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1655-S43LC0405DKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | TO-253-4, TO-253AA |
| Peak Pulse Power | 500 watts |
| VC | 10.8 volts |