Diode Standard 100V 5A Surface Mount DO-214AB (SMC)
Rectifiers 5A 100V 100A@8.3ms Single Die Auto
DIODE GEN PURP 100V 5A DO214AB
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | S5BHE3_A/I-ND | S5BHE3_A/I | S5BHE3_A/I |
| Product Name | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) |