PANJIT SemiConductor 3A 1000V Diode and Rectifier S3M_R1_00001

Description
Rectifier Diode, 1 Phase, 1 Element, 3A, 1000V V(RRM), Silicon, DO-214AB, GREEN, PLASTIC, SMC, 2 PIN Product overview: S3M_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 1000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3M_R1_00001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, 1 Phase, 1 Element, 3A, 1000V V(RRM), Silicon, DO-214AB, GREEN, PLASTIC, SMC, 2 PIN Product overview: S3M_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 1000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3M_R1_00001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3A 1000V Diode and Rectifier - 280-S3M_R1_00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3A 1000V Diode and Rectifier
280-S3M_R1_00001
3A 1000V Diode and Rectifier 280-S3M_R1_00001
Rectifier Diode, 1 Phase, 1 Element, 3A, 1000V V(RRM), Silicon, DO-214AB, GREEN, PLASTIC, SMC, 2 PIN Product overview: S3M_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 1000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3M_R1_00001 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 1 Element, 3A, 1000V V(RRM), Silicon, DO-214AB, GREEN, PLASTIC, SMC, 2 PIN Product overview: S3M_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 1000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3M_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1325747-S3M_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1325747-S3M_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1325747-S3M_R1_00001
Manufacturer: Panjit International Inc. Win Source Part Number: 1325747-S3M_R1_00001 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Standard Recovery >500ns, > 200mA (Io) Standard Package: 800 Mounting: Surface Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 3 A Current - Reverse Leakage @ Vr: 1 µA @ 1000 V Capacitance @ Vr, F: 53pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Supplier Device Package: SMC (DO-214AB) Case / Package: DO-214AB, SMC ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Other Part Number: 3757-S3M_R1_00001TR, 3757-S3M_R1_00001CT, 3757-S3M_R1_00001DKR RoHS Status: ROHS3 Compliant

Manufacturer: Panjit International Inc.
Win Source Part Number: 1325747-S3M_R1_00001
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Standard Recovery >500ns, > 200mA (Io)
Standard Package: 800
Mounting: Surface Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 3 A
Current - Reverse Leakage @ Vr: 1 µA @ 1000 V
Capacitance @ Vr, F: 53pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: SMC (DO-214AB)
Case / Package: DO-214AB, SMC
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Other Part Number: 3757-S3M_R1_00001TR,3757-S3M_R1_00001CT,3757-S3M_R1_00001DKR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single Diodes - 3757-S3M_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1000V 3A Surface Mount SMC (DO-214AB)

Diode Standard 1000V 3A Surface Mount SMC (DO-214AB)

Buy Now Datasheet
Diodes >> Diodes - General Purpose - S3M_R1_00001 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Diodes - General Purpose
S3M_R1_00001
Diodes >> Diodes - General Purpose S3M_R1_00001
3A Single 1.2V@3A 1kV SMC(DO-214AB) Diodes - General Purpose ROHS

3A Single 1.2V@3A 1kV SMC(DO-214AB) Diodes - General Purpose ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S3M_R1_00001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S3M_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers S3M_R1_00001
DIODE GEN PURP 1KV 3A SMC

DIODE GEN PURP 1KV 3A SMC

Supplier's Site
Single Diodes - S3M_R1_00001 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
S3M_R1_00001
Single Diodes S3M_R1_00001
DIODE GEN PURP 1KV 3A SMC

DIODE GEN PURP 1KV 3A SMC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Diodes Diodes General Purpose Diodes Rectifiers General Purpose Diodes
Product Number 280-S3M_R1_00001 1325747-S3M_R1_00001 3757-S3M_R1_00001TR-ND S3M_R1_00001 S3M_R1_00001 S3M_R1_00001
Product Name 3A 1000V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Diodes >> Diodes - General Purpose Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Package SMC DO-214AB, SMC
RoHS Compliant RoHS RoHS RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data