Diode Standard 600V 5A Surface Mount DO-214AB (SMC)
DIODE STANDARD 600V 5A DO214AB
DIODE GEN PURP 600V 5A DO214AB
Manufacturer: Vishay
Win Source Part Number: 932809-S5J-E3/9AT
Features: Diode Standard 600 V 5A Surface Mount DO-214AB (SMC)
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Family Name: S5J
Categories: Discrete Semiconductor Products
Case / Package: DO-214AB (SMC)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE GEN PURP 600V 5A DO214AB Product overview: S5J-E3/9AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S5J-E3/9AT can be used for catalog matching and distributor lookup.
DIODE GEN PURP 600V 5A DO214AB
Rectifiers 600 Volt 5.0 Amp 100 Amp IFSM
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 112-S5J-E3/9ATTR-ND | 932809-S5J-E3/9AT | 280-S5J-E3/9AT | S5J-E3/9AT | S5J-E3/9AT |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - S5J-E3/9AT | 600V 5A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |||
| Diode Type | Diode Standard 600 V 5A Surface Mount DO-214AB (SMC) | ||||
| Package | Tape and Reel | DO-214AB-2 | |||
| RoHS Compliant | RoHS |