Win Source Part Number: 1283019-S8-4150/TR13
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50 V
Voltage - Forward (Vf) (Max) @ If: 1 V @ 200 mA
Reverse Recovery Time (trr): 4 ns
Current - Reverse Leakage @ Vr: 100 nA @ 50 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 4 Independent
Current - Average Rectified (Io) (per Diode): 400mA (DC)
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Microchip Technology
Base Product Number: S8-4150
RoHS Status: RoHS non-compliant
DIODE ARRAY GP 50V 400MA 8SOIC Product overview: S8-4150/TR13 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 400MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 400MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-S8-4150/TR13 can be used for catalog matching and distributor lookup.
"Diode Array 4 Independent Standard 50V 400mA (DC) Surface Mount 8-SOIC (0.154"", 3.90mm Width)"
DIODE ARRAY GP 50V 400MA 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 1283019-S8-4150/TR13 | 286-S8-4150/TR13 | S8-4150/TR13-ND | S8-4150/TR13 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | 50V 400MA Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| VF | 1 volts | 1 volts | ||
| VR | 50 volts | |||
| IR | 0.1000 mA |