Vishay Precision Group Diodes, Rectifiers - Single - S5M-E3/57T S5M-E3/57T

Description
Manufacturer: Vishay Win Source Part Number: 1093769-S5M-E3/57T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 1.15V @ 5A Reverse Recovery Time (trr): 2.5μs Current - Reverse Leakage @ Vr: 10μA @ 1000V Capacitance @ Vr, F: 40pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AB, (SMC) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1093769-S5M-E3/57T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 1.15V @ 5A Reverse Recovery Time (trr): 2.5μs Current - Reverse Leakage @ Vr: 10μA @ 1000V Capacitance @ Vr, F: 40pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AB, (SMC) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - S5M-E3/57T - 1093769-S5M-E3/57T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - S5M-E3/57T
1093769-S5M-E3/57T
Diodes, Rectifiers - Single - S5M-E3/57T 1093769-S5M-E3/57T
Manufacturer: Vishay Win Source Part Number: 1093769-S5M-E3/57T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 1.15V @ 5A Reverse Recovery Time (trr): 2.5μs Current - Reverse Leakage @ Vr: 10μA @ 1000V Capacitance @ Vr, F: 40pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AB, (SMC) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1093769-S5M-E3/57T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 5A
Reverse Recovery Time (trr): 2.5μs
Current - Reverse Leakage @ Vr: 10μA @ 1000V
Capacitance @ Vr, F: 40pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AB, (SMC)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
SMD 5A 1kV Diode and Rectifier - 280-S5M-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5A 1kV Diode and Rectifier
280-S5M-E3/57T
SMD 5A 1kV Diode and Rectifier 280-S5M-E3/57T
5A 1kV Rectifier Diode, SMC, Surface Mount Product overview: S5M-E3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 1kV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 5A, 1kV, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S5M-E3/57T can be used for catalog matching and distributor lookup.

5A 1kV Rectifier Diode, SMC, Surface Mount Product overview: S5M-E3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 1kV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 5A, 1kV, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S5M-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - S5M-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S5M-E3/57TGITR-ND
Single Diodes S5M-E3/57TGITR-ND
Diode Standard 1000V 5A Surface Mount DO-214AB (SMC)

Diode Standard 1000V 5A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - S5M-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S5M-E3/57TGICT-ND
Single Diodes S5M-E3/57TGICT-ND
Diode Standard 1000V 5A Surface Mount DO-214AB (SMC)

Diode Standard 1000V 5A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Switching Diodes - 8129244 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
8129244
Switching Diodes 8129244
Vishay S5M-E3/57T Silicon Junction

Vishay S5M-E3/57T Silicon Junction

Supplier's Site
Switching Diodes - 8129244P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
8129244P
Switching Diodes 8129244P
Vishay S5M-E3/57T Silicon Junction

Vishay S5M-E3/57T Silicon Junction

Supplier's Site
Switching Diodes - 1657128 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1657128
Switching Diodes 1657128
Vishay S5M-E3/57T Silicon Junction

Vishay S5M-E3/57T Silicon Junction

Supplier's Site
Standard Diode, 5A, 1Kv, Do-214Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay - 12M3006 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 5A, 1Kv, Do-214Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay
12M3006
Standard Diode, 5A, 1Kv, Do-214Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay 12M3006
STANDARD DIODE, 5A, 1KV, DO-214AB, FULL REEL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:5A; Diode Configuration:Single ; Forward Voltage Max:1.15V; Reverse Recovery Time:2.5µs; Forward Surge Current:100A RoHS Compliant: Yes

STANDARD DIODE, 5A, 1KV, DO-214AB, FULL REEL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:5A; Diode Configuration:Single; Forward Voltage Max:1.15V; Reverse Recovery Time:2.5µs; Forward Surge Current:100A RoHS Compliant: Yes

Supplier's Site Datasheet
Standard Diode, 5A, 1Kv, Do-214Ab; Repetitive Peak Reverse Voltage Vishay - 05R5919 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 5A, 1Kv, Do-214Ab; Repetitive Peak Reverse Voltage Vishay
05R5919
Standard Diode, 5A, 1Kv, Do-214Ab; Repetitive Peak Reverse Voltage Vishay 05R5919
STANDARD DIODE, 5A, 1KV, DO-214AB; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:5A; Diode Configuration:Single ; Forward Voltage Max:1.15V; Reverse Recovery Time:2.5µs; Forward Surge Current:100A; No. of Pins:2Pins RoHS Compliant: Yes

STANDARD DIODE, 5A, 1KV, DO-214AB; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:5A; Diode Configuration:Single; Forward Voltage Max:1.15V; Reverse Recovery Time:2.5µs; Forward Surge Current:100A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S5M-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S5M-E3/57T
Discrete Semiconductor Products - Diodes - Rectifiers S5M-E3/57T
DIODE GEN PURP 1KV 5A DO214AB

DIODE GEN PURP 1KV 5A DO214AB

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
S5M-E3/57T
Rectifiers S5M-E3/57T
Rectifiers 5.0 Amp 1000 Volt

Rectifiers 5.0 Amp 1000 Volt

Buy Now Datasheet
Single Diodes - S5M-E3/57T - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
S5M-E3/57T
Single Diodes S5M-E3/57T
DIODE GEN PURP 1KV 5A DO214AB

DIODE GEN PURP 1KV 5A DO214AB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Diodes Rectifiers Diodes Diodes Diodes Rectifiers Rectifiers General Purpose Diodes
Product Number 1093769-S5M-E3/57T 280-S5M-E3/57T S5M-E3/57TGITR-ND 8129244 12M3006 S5M-E3/57T S5M-E3/57T S5M-E3/57T
Product Name Diodes, Rectifiers - Single - S5M-E3/57T SMD 5A 1kV Diode and Rectifier Single Diodes Switching Diodes Standard Diode, 5A, 1Kv, Do-214Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Single Diodes
Diode Type Standard
VF 1.15 volts 1.15 volts 1.15 volts 1.15 volts
VR 1000 volts 1000 volts
IR 0.0100 mA 0.0100 mA
trr 2500 ns 2500 ns
Unlock Full Specs
to access all available technical data