IC Product overview: S80F from Diotec Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-S80F can be used for catalog matching and distributor lookup.
BRIDGE RECT 1P 160V 0.8A TO269AA
Manufacturer: Diotec Semiconductor AG
Win Source Part Number: 1245740-S80F
Manufacturer Homepage: www.diotec.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
BRIDGE RECTIFIER, SINGLE PHASE
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | 299-S80F | 4878-S80FTR-ND | 1245740-S80F | S80F |
| Product Name | Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers - S80F | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Package | Bulk | TO-269AA, 4-BESOP |