The 1282699-S5MC-13 is a glass passivated rectifier diode designed for surface mount applications. It features a maximum reverse voltage of 1000 V and an average rectified output current of 5 A. The diode has a low forward voltage drop of 1.15 V at 5 A and a peak forward surge current rating of 100 A. It is suitable for automated assembly and is compliant with RoHS standards, featuring a lead-free finish. The device operates within a temperature range of -65°C to +150°C and has a moisture sensitivity level of 1. The SMC package dimensions are compatible with standard PCB layouts, making it a versatile choice for various electronic applications.
Win Source Part Number: 1282699-S5MC-13
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 5 A
Current - Reverse Leakage @ Vr: 10 µA @ 1000 V
Capacitance @ Vr, F: 40pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: S5MCCT,S5MCTR,S5MCTR
Base Product Number: S5M
RoHS Status: RoHS non-compliant
Diode Standard 1000V 5A Surface Mount SMC
DIODE GEN PURP 1KV 5A SMC Product overview: S5MC-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S5MC-13 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 1KV 5A SMC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 1282699-S5MC-13 | S5MCDITR-ND | 280-S5MC-13 | S5MC-13 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | 1KV 5A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| VF | 1.15 volts | 1.15 volts | ||
| VR | 1000 volts | |||
| IR | 0.0100 mA |