DIODES Incorporated Discrete Semiconductor Products - Diodes - Rectifiers - Single S5AC-13

Description
Win Source Part Number: 1282696-S5AC-13 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 5 A Current - Reverse Leakage @ Vr: 10 µA @ 50 V Capacitance @ Vr, F: 40pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Package / Case: DO-214AB, SMC Supplier Device Package: SMC ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: S5ACDITR,S5ACCT,S5AC ,S5ACTR,S5ACTR,S5ACD ICT,S5AC13,S5ACCT Base Product Number: S5A RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1282696-S5AC-13 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 5 A Current - Reverse Leakage @ Vr: 10 µA @ 50 V Capacitance @ Vr, F: 40pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Package / Case: DO-214AB, SMC Supplier Device Package: SMC ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: S5ACDITR,S5ACCT,S5AC ,S5ACTR,S5ACTR,S5ACD ICT,S5AC13,S5ACCT Base Product Number: S5A RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282696-S5AC-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282696-S5AC-13
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282696-S5AC-13
Win Source Part Number: 1282696-S5AC-13 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 5 A Current - Reverse Leakage @ Vr: 10 µA @ 50 V Capacitance @ Vr, F: 40pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Package / Case: DO-214AB, SMC Supplier Device Package: SMC ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: S5ACDITR,S5ACCT,S5AC ,S5ACTR,S5ACTR,S5ACD ICT,S5AC13,S5ACCT Base Product Number: S5A RoHS Status: RoHS non-compliant

Win Source Part Number: 1282696-S5AC-13
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 5 A
Current - Reverse Leakage @ Vr: 10 µA @ 50 V
Capacitance @ Vr, F: 40pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: S5ACDITR,S5ACCT,S5AC,S5ACTR,S5ACTR,S5ACDICT,S5AC13,S5ACCT
Base Product Number: S5A
RoHS Status: RoHS non-compliant

Buy Now Datasheet
50V 5A Diode and Rectifier - 280-S5AC-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 5A Diode and Rectifier
280-S5AC-13
50V 5A Diode and Rectifier 280-S5AC-13
DIODE GEN PURP 50V 5A SMC Product overview: S5AC-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S5AC-13 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 50V 5A SMC Product overview: S5AC-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S5AC-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - S5ACDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S5ACDITR-ND
Single Diodes S5ACDITR-ND
Diode Standard 50V 5A Surface Mount SMC

Diode Standard 50V 5A Surface Mount SMC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S5AC-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S5AC-13
Discrete Semiconductor Products - Diodes - Rectifiers S5AC-13
DIODE GEN PURP 50V 5A SMC

DIODE GEN PURP 50V 5A SMC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number 1282696-S5AC-13 280-S5AC-13 S5ACDITR-ND S5AC-13
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single 50V 5A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.15 volts 1.15 volts
VR 50 volts
IR 0.0100 mA
Unlock Full Specs
to access all available technical data